MIC29201-12BT

Part No :
MIC29201-12BT
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 12V 0.4A TO220-5
Rohs State :
Need to verify
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
Unit Price
Ext. Price
3+
$17.5200
$52.560
7+
$14.5860
$102.102
11+
$14.1670
$155.837
15+
$13.7480
$206.220
19+
$13.3290
$253.251
25+
$12.0710
$301.775
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 3,880 pieces
MOQ: 3 pcs
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
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 12V
Dropout Voltage-Max 0.75V @ 400mA
Output Current 400mA
Operating Supply Current 300μA to 12mA
Control Features Enable
Protection Features Load Dump, Over Current, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 1076274-MIC29201-12BT
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
Microchip Technology MIC29201-12BT is available at WIN SOURCE. Please review product page below for detailed information, including MIC29201-12BT price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MIC29201-12BT to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 12V
Dropout Voltage-Max 0.75V @ 400mA
Output Current 400mA
Operating Supply Current 300μA to 12mA
Control Features Enable
Protection Features Load Dump, Over Current, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 1076274-MIC29201-12BT
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC29201-12BT
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
MIC29201-12BT Price

MIC29201-12BT Datasheet
MIC29201-12BT Application

MIC29201-12BT Replacement
MIC29201-12BT Pdf

MIC29201-12BT Pinout
MIC29201-12BT Image

MIC29201-12BT Picture
MIC29201-12BT In Stock

MIC29201-12BT Distributor
MIC29201-12BT PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC GATE DRV HALF-BRIDG 14SO 2.5K
338
LOW NOISE, MATCHED DUAL MONOLITH
283
General Purpose Transistors NPN Silicon
38700
SMD Inductors(ccoils) For Power Line(wound, Magnetic Shielded)
40
DIODE SCHOTTKY 70V 3A DO201AD / 3.0A SCHOTTKY BARRIER RECTIFIER
400
IC EEPROM 2KBIT 400KHZ 8SOIC
120
300mA Low Power Low Noise LDO CMOS Voltage Regulator
7450
IC SENSOR TEMP DUAL3/5.5V 16QSOP
400
TRANS PNP 20V 1.5A TO-92
82

Top Sellers