The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MIC2920A-5.0WT

Part No MIC2920A-5.0WT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.4A TO220-3
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
Pricing & Ordering $1.940 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
22+
$2.3440
$51.568
53+
$1.9230
$101.919
81+
$1.8630
$150.903
111+
$1.8030
$200.133
144+
$1.7430
$250.992
192+
$1.5630
$300.096
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 11,400 pieces
MOQ: 22 pcs
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
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.75V @ 400mA
Output Current 400mA
Operating Supply Current 300μA to 12mA
Control Protection Features Load Dump, Over Current, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 1076297-MIC2920A-5.0WT
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance

Description

MIC2920A-5.0WT Voltage Regulator

The MIC2920A-5.0WT is a robust low-dropout voltage regulator designed by Microchip Technology, catering to a wide array of electronic applications that require a stable and reliable power supply. This component is particularly suitable for battery-powered devices, due to its low quiescent current and dropout voltage, ensuring maximum efficiency and prolonged battery life.

Key Features

  • Output Voltage: Fixed at 5.0V, the MIC2920A-5.0WT provides a stable output, essential for sensitive electronic circuits that demand a consistent power supply.
  • High Output Current: Capable of delivering up to 400mA, this regulator can support a wide range of devices, from simple low-power sensors to more demanding circuits.
  • Low Dropout Voltage: With a typical dropout voltage of just 450mV at full load, the MIC2920A-5.0WT ensures efficient operation, even when the input voltage is close to the output voltage.
  • Low Quiescent Current: The device features a low quiescent current of 165µA (typical), which is ideal for battery-operated devices, as it minimizes the drain on the power source when the load is turned off or in standby mode.
  • Thermal Overload Protection: Built-in thermal overload protection safeguards the device against damage due to excessive power dissipation.
  • Short Circuit Protection: The MIC2920A-5.0WT is equipped with short circuit protection that prevents the regulator and the powered device from damage during accidental short circuits.

Applications

With its versatile features, the MIC2920A-5.0WT is an excellent choice for a variety of applications, including:

  • Battery-powered devices
  • Portable consumer electronics
  • Microcontroller power supplies
  • Peripheral power supplies
  • Reference voltage sources

Conclusion

The MIC2920A-5.0WT from Microchip Technology is a dependable and efficient solution for applications requiring a fixed 5V power supply. Its high current capability, combined with low dropout voltage and power-saving features, makes it an ideal choice for designers looking to enhance the performance and battery life of their portable and low-power devices.