Search
Filters

MIC2937A-12BU

Part No : MIC2937A-12BU
Manufacturer : Microchip Technology
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 12V 0.75A TO263-3
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,962 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 12V
Dropout Voltage-Max 0.75V @ 750mA
Output Current 750mA
Operating Supply Current 300μA to 16mA
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TO-263-3
Win Source Part Number 1076323-MIC2937A-12BU
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
Microchip Technology MIC2937A-12BU, 750mA Fixed REG LDO, offers a maximum input voltage of 26V, with a 0.75V @ 750mA maximum drop voltage. The MIC2937A-12BU is fully intergrated into a TO-263-3 package, opreating at different temperatures from -40°C to 125°C, with 12V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 12V
Dropout Voltage-Max 0.75V @ 750mA
Output Current 750mA
Operating Supply Current 300μA to 16mA
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TO-263-3
Win Source Part Number 1076323-MIC2937A-12BU
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC2937A-12BU
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
MIC2937A-12BU Price

MIC2937A-12BU Datasheet
MIC2937A-12BU Application

MIC2937A-12BU Replacement
MIC2937A-12BU Pdf

MIC2937A-12BU Pinout
MIC2937A-12BU Image

MIC2937A-12BU Picture
MIC2937A-12BU In Stock

MIC2937A-12BU Distributor
MIC2937A-12BU PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 5MHZ RRO SC70-5
1718
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS | IC TRANSCVR NON-INVERT 5.5V 20SO
199
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
41
IC MCU 32BIT 1.5MB FLASH 208BGA
463
IC LI+ CHARGER PWR MGMT 16QFN
90

Top Sellers