Search
Filters

MIC37100-1.5BS

Part No : MIC37100-1.5BS
Manufacturer : Microchip Technology
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 1.5V 1A SOT223
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,171 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.5V
Dropout Voltage-Max 0.5V @ 1A
Output Current 1A
Operating Supply Current 25mA
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 1076405-MIC37100-1.5BS
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
Microchip Technology MIC37100-1.5BS, 1A Fixed REG LDO, offers a maximum input voltage of 6V, with a 0.5V @ 1A maximum drop voltage. The MIC37100-1.5BS is fully intergrated into a SOT-223 package, opreating at different temperatures from -40°C to 125°C, with 1.5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.5V
Dropout Voltage-Max 0.5V @ 1A
Output Current 1A
Operating Supply Current 25mA
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 1076405-MIC37100-1.5BS
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC37100-1.5BS
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
MIC37100-1.5BS Price

MIC37100-1.5BS Datasheet
MIC37100-1.5BS Application

MIC37100-1.5BS Replacement
MIC37100-1.5BS Pdf

MIC37100-1.5BS Pinout
MIC37100-1.5BS Image

MIC37100-1.5BS Picture
MIC37100-1.5BS In Stock

MIC37100-1.5BS Distributor
MIC37100-1.5BS PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
SMD Power Inductors
30
Supervisor Open Drain or Open Collector 4 Channel 16-TQFN (4x4)
Programmable 8-Bit Silicon Delay Line
4
High Value Multilayer Ceramic Capacitors (High dielectric type) | CAP CER 680PF 50V X5R 0402
938
XFRMR 1CT:1:0.8/1CT:1:0.8 SMD
156
MOSFET 2P-CH 20V 4.5A SC70-6
215

Top Sellers