Search
Filters

MIC37150-2.5WR

Part No : MIC37150-2.5WR
Manufacturer : Microchip Technology
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 2.5V 1.5A SPAK-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,698 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.5V @ 1.5A
Output Current 1.5A
Operating Supply Current 30mA
Control Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package S-PAK-3
Win Source Part Number 1076420-MIC37150-2.5WR
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
Microchip Technology MIC37150-2.5WR, 1.5A Fixed REG LDO, offers a maximum input voltage of 6V, with a 0.5V @ 1.5A maximum drop voltage. The MIC37150-2.5WR is fully intergrated into a S-PAK-3 package, opreating at different temperatures from -40°C to 125°C, with 2.5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.5V @ 1.5A
Output Current 1.5A
Operating Supply Current 30mA
Control Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package S-PAK-3
Win Source Part Number 1076420-MIC37150-2.5WR
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC37150-2.5WR
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
MIC37150-2.5WR Price

MIC37150-2.5WR Datasheet
MIC37150-2.5WR Application

MIC37150-2.5WR Replacement
MIC37150-2.5WR Pdf

MIC37150-2.5WR Pinout
MIC37150-2.5WR Image

MIC37150-2.5WR Picture
MIC37150-2.5WR In Stock

MIC37150-2.5WR Distributor
MIC37150-2.5WR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC V-MONITOR MICROPROCESSR 14DIP
280
FERRITE BEAD 600 OHM 1206 4LN
230
FIXED IND 820UH 60MA 20.5 OHM
60
IC REG LDO 8.5V 0.4A TO220-5-122
38
CAP ALUM POLY 33UF 20% 10V SMD
97
IC AMP AUDIO PWR 1W DIFF MICRO10
3903
IC MCU 8BIT ROMLESS 64LQFP
173

Top Sellers