Search
Filters

MIC37252BR

Part No :
MIC37252BR
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO ADJ 2.5A SPAK-5
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 442 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 5.5V
Dropout Voltage-Max 1V @ 2.5A
Output Current 2.5A
Operating Supply Current 60mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package S-PAK-5
Win Source Part Number 1076427-MIC37252BR
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Limited
Microchip Technology MIC37252BR, 2.5A Adjustable REG LDO, offers a maximum input voltage of 6V, with a 1V @ 2.5A maximum drop voltage. The MIC37252BR is fully intergrated into a S-PAK-5 package, opreating at different temperatures from -40°C to 125°C, with 1.24V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 5.5V
Dropout Voltage-Max 1V @ 2.5A
Output Current 2.5A
Operating Supply Current 60mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package S-PAK-5
Win Source Part Number 1076427-MIC37252BR
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC37252BR
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
MIC37252BR Price

MIC37252BR Datasheet
MIC37252BR Application

MIC37252BR Replacement
MIC37252BR Pdf

MIC37252BR Pinout
MIC37252BR Image

MIC37252BR Picture
MIC37252BR In Stock

MIC37252BR Distributor
MIC37252BR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC PRIORITY ENCODER 8-3L 16SO
450
HIGH ISOLATION VOLTAGE HIGH COLLECTOR TO EMITTER VOLTAGE DARLINGTON TYPE 6 PIN OPTOCOUPLER
18
UP Supervisory Circuits
87
Low Power, Wide Supply Range, Low Cost Unity-Gain Difference Amplifiers | IC OPAMP DIFF 1 CIRCUIT 8MSOP
87
IC MULTIPLEXER 8-IN 3ST 16SOIC
694
ADC12010 12-Bit, 10 MSPS, 160 mW A/D Converter with Internal Sample-and-Hold
26
IC 2.63V PROCESSOR MON 8-MSOP
750

Top Sellers