Search
Filters

MIC4451YN

Part No :
MIC4451YN
Manufacturer :
Catalog :
PMIC - Gate Drivers
Description :
IC DRIVER MOSF 12A LO SIDE 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 12A, 12A
Input Type Inverting
Rise and Fall Time 20ns, 24ns
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1076589-MIC4451YN
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
Microchip Technology MIC4451YN is available at WIN SOURCE. Please review product page below for detailed information, including MIC4451YN price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MIC4451YN to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 12A, 12A
Input Type Inverting
Rise and Fall Time 20ns, 24ns
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1076589-MIC4451YN
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC4451YN
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
MIC4451YN Price

MIC4451YN Datasheet
MIC4451YN Application

MIC4451YN Replacement
MIC4451YN Pdf

MIC4451YN Pinout
MIC4451YN Image

MIC4451YN Picture
MIC4451YN In Stock

MIC4451YN Distributor
MIC4451YN PMIC - Gate Drivers

Image
Mfr.Part No
Description
Stock
DIODE GEN PURP 1KV 1A DO41
464
IC FLASH 16M SPI 108MHZ 8SO
25
HOOK-UP STRND 26AWG GREEN 100'
27
WARP2 SERIES IGBT WITH ULTRAFAST SOFT RECOVERY DIODE
5
IC REG LINEAR 1.3V 0.25A SOT23-3
4608
DIODE GEN PURP 1200V 60A TO247AD
859
P-CHANNEL MOS FIELD EFFECT TRANSISTOR FOR SWITCHING
4188

Top Sellers