Search
Filters

MIC4576-3.3WU-TR

Part No : MIC4576-3.3WU-TR
Manufacturer : Microchip Technology
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK 3.3V 3A TO263-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,564 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 3A
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TO-263-5
Win Source Part Number 1076628-MIC4576-3.3WU-TR
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
The MIC4576-3.3WU-TR is manufactured by Microchip Technology, which is available in TO-263-5, with the function of Step-Down. The part operates from 4V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 200kHz switching frequency, which is capable of supplying 3A output current, with an output voltage of 3.3V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 3A
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TO-263-5
Win Source Part Number 1076628-MIC4576-3.3WU-TR
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC4576-3.3WU-TR
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
MIC4576-3.3WU-TR Price

MIC4576-3.3WU-TR Datasheet
MIC4576-3.3WU-TR Application

MIC4576-3.3WU-TR Replacement
MIC4576-3.3WU-TR Pdf

MIC4576-3.3WU-TR Pinout
MIC4576-3.3WU-TR Image

MIC4576-3.3WU-TR Picture
MIC4576-3.3WU-TR In Stock

MIC4576-3.3WU-TR Distributor
MIC4576-3.3WU-TR PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
500mA Low Dropout Voltage Regulator
256
IC PMU CDMA W/CHARGER 49USMDXT
146
Voltage Detector with Delay Type Capacitor
280
TVS DIODE 12.8VWM 21.2VC SMA
529
IC MCU 8BIT 12KB FLASH 44PLCC
53
SURFACE MOUNT SCHOTTKY BARRIER DIODE
8100
IC MCU 8BIT 32KB FLASH 48LQFP
44
HiPerFET Power MOSFET Q2-Class | MOSFET N-CH 500V 80A SOT-227B

Top Sellers