Search
Filters

MIC47100-08YMME

Part No :
MIC47100-08YMME
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 0.8V 1A 8MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,794 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 3.6V
Nominal Output Voltage (Min/Fixed) 0.8V
Dropout Voltage-Max 0.25V @ 1A
Output Current 1A
Operating Supply Current 6μA
PSRR 80dB to 45dB (1kHz to 500kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP-EP
Win Source Part Number 1076637-MIC47100-08YMME
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
Microchip Technology MIC47100-08YMME, 1A Fixed REG LDO, offers a maximum input voltage of 3.6V, with a 0.25V @ 1A maximum drop voltage. The MIC47100-08YMME is fully intergrated into a 8-MSOP-EP package, opreating at different temperatures from -40°C to 125°C, with 0.8V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 3.6V
Nominal Output Voltage (Min/Fixed) 0.8V
Dropout Voltage-Max 0.25V @ 1A
Output Current 1A
Operating Supply Current 6μA
PSRR 80dB to 45dB (1kHz to 500kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP-EP
Win Source Part Number 1076637-MIC47100-08YMME
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC47100-08YMME
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
MIC47100-08YMME Price

MIC47100-08YMME Datasheet
MIC47100-08YMME Application

MIC47100-08YMME Replacement
MIC47100-08YMME Pdf

MIC47100-08YMME Pinout
MIC47100-08YMME Image

MIC47100-08YMME Picture
MIC47100-08YMME In Stock

MIC47100-08YMME Distributor
MIC47100-08YMME PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 8DIP
DIODE PIN 50V 250MW SC-79
7692
IC COUNTER DUAL 4STAGE 14SOIC
8
IC VREF SHUNT 4.096V SOT23 / V-Ref Precision 4.096V 15mA 3-Pin SOT-23 T/R
HEADER STRIPS .100” Grid Solder Tail Double Row | CONN HEADER VERT 64POS 2.54MM
VERY LOW DROP VOLTAGE REGULATORS WITH INHIBIT | IC REG LINEAR 3.3V 250MA DPAK
900
Voltage regulator diodes
22124

Top Sellers