Search
Filters

MIC49150-1.2BMM

Part No : MIC49150-1.2BMM
Manufacturer : Microchip Technology
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 1.2V 1.5A 8MSOP
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,446 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Dropout Voltage-Max 0.5V @ 1.5A
Output Current 1.5A
Operating Supply Current 30mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1076650-MIC49150-1.2BMM
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
ADP1715ARMZ-1.2-R7;  MIC49150-1.2YMM-TR; RT9080-12GJ5; MIC49150-1.2BMM;  
Microchip Technology MIC49150-1.2BMM, 1.5A Fixed REG LDO, offers a maximum input voltage of 6.5V, with a 0.5V @ 1.5A maximum drop voltage. The MIC49150-1.2BMM is fully intergrated into a 8-MSOP package, opreating at different temperatures from -40°C to 125°C, with 1.2V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Dropout Voltage-Max 0.5V @ 1.5A
Output Current 1.5A
Operating Supply Current 30mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1076650-MIC49150-1.2BMM
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
ADP1715ARMZ-1.2-R7;  MIC49150-1.2YMM-TR; RT9080-12GJ5; MIC49150-1.2BMM;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC49150-1.2BMM
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
MIC49150-1.2BMM Price

MIC49150-1.2BMM Datasheet
MIC49150-1.2BMM Application

MIC49150-1.2BMM Replacement
MIC49150-1.2BMM Pdf

MIC49150-1.2BMM Pinout
MIC49150-1.2BMM Image

MIC49150-1.2BMM Picture
MIC49150-1.2BMM In Stock

MIC49150-1.2BMM Distributor
MIC49150-1.2BMM PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Silicon diffused power transistor
10
DIODE SCHOTTKY 100V 2A SMA
9032
IC MCU 8BIT 14KB FLASH 44QFN
405
SCR MED POWER 1200V 22A TO-48
34
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.25V 20SOIC
124
IC OPAMP GP 7.5MHZ RRO 8SOIC
1541
SENSOR TEMPERATURE SPI SOT23-6
8
Silicon NPN epitaxial planer type(For high-frequency amplification)
86

Top Sellers