Search
Filters

MIC5210-3.0BMM-TR

Part No : MIC5210-3.0BMM-TR
Manufacturer : Microchip Technology
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3V 0.15A 8MSOP
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3V, 3V
Dropout Voltage-Max 0.35V @ 150mA, 0.35V @ 150mA
Output Current 150mA, 150mA
Operating Supply Current 150μA to 2.5mA
PSRR 75dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1076780-MIC5210-3.0BMM-TR
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
Microchip Technology MIC5210-3.0BMM-TR, 150mA, 150mA Fixed REG LDO, offers a maximum input voltage of 16V, with a 0.35V @ 150mA, 0.35V @ 150mA maximum drop voltage. The MIC5210-3.0BMM-TR is fully intergrated into a 8-MSOP package, opreating at different temperatures from -40°C to 125°C, with 3V, 3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3V, 3V
Dropout Voltage-Max 0.35V @ 150mA, 0.35V @ 150mA
Output Current 150mA, 150mA
Operating Supply Current 150μA to 2.5mA
PSRR 75dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1076780-MIC5210-3.0BMM-TR
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC5210-3.0BMM-TR
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
MIC5210-3.0BMM-TR Price

MIC5210-3.0BMM-TR Datasheet
MIC5210-3.0BMM-TR Application

MIC5210-3.0BMM-TR Replacement
MIC5210-3.0BMM-TR Pdf

MIC5210-3.0BMM-TR Pinout
MIC5210-3.0BMM-TR Image

MIC5210-3.0BMM-TR Picture
MIC5210-3.0BMM-TR In Stock

MIC5210-3.0BMM-TR Distributor
MIC5210-3.0BMM-TR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
16 Mbit 2Mb x8, Uniform Block 3V Supply Firmware Hub Flash Memory
3681
IC SNGL INVERTER GATE SC70-5
25
IC MCU 8BIT 8KB FLASH 32SDIP
96
IC MCU 32BIT 256KB FLASH 100QFP
mPower, 12-Bit, 250ksps 1- and 2-Channel ADCs in MSOP
Low IQ, Dual, 2-Phase Synchronous Step-Down Controller
53
IC MCU 16BIT 48KB FLASH 64VQFN
149

Top Sellers