Search
Filters

MIC5211-3.3YM6-TR

Part No : MIC5211-3.3YM6-TR
Manufacturer : Microchip Technology
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3.3V 80MA SOT23-6
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,388 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 62 pct.
Popularity Medium
Win Source Part Number 1076785-MIC5211-3.3YM6-TR
Case / Package SOT-23-6
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Protection Features Over Current, Over Temperature, Reverse Polarity
Control Features Enable
Operating Supply Current 450μA to 1.2mA
Output Current 80mA, 80mA
Dropout Voltage-Max 0.5V @ 50mA, 0.5V @ 50mA
Nominal Output Voltage (Min/Fixed) 3.3V, 3.3V
Maximum Input Voltage 16V
Number of Regulators 2
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer Microchip Technology
Categories Integrated Circuits
Microchip Technology MIC5211-3.3YM6-TR, 80mA, 80mA Fixed REG LDO, offers a maximum input voltage of 16V, with a 0.5V @ 50mA, 0.5V @ 50mA maximum drop voltage. The MIC5211-3.3YM6-TR is fully intergrated into a SOT-23-6 package, opreating at different temperatures from -40°C to 125°C, with 3.3V, 3.3V nominal voltage.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 62 pct.
Popularity Medium
Win Source Part Number 1076785-MIC5211-3.3YM6-TR
Case / Package SOT-23-6
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Protection Features Over Current, Over Temperature, Reverse Polarity
Control Features Enable
Operating Supply Current 450μA to 1.2mA
Output Current 80mA, 80mA
Dropout Voltage-Max 0.5V @ 50mA, 0.5V @ 50mA
Nominal Output Voltage (Min/Fixed) 3.3V, 3.3V
Maximum Input Voltage 16V
Number of Regulators 2
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer Microchip Technology
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC5211-3.3YM6-TR
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
MIC5211-3.3YM6-TR Price

MIC5211-3.3YM6-TR Datasheet
MIC5211-3.3YM6-TR Application

MIC5211-3.3YM6-TR Replacement
MIC5211-3.3YM6-TR Pdf

MIC5211-3.3YM6-TR Pinout
MIC5211-3.3YM6-TR Image

MIC5211-3.3YM6-TR Picture
MIC5211-3.3YM6-TR In Stock

MIC5211-3.3YM6-TR Distributor
MIC5211-3.3YM6-TR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC OPAMP CURR SENSE TSOT23-5
248
CONN RECEPT 88POS 2MM PRESS-FIT
333
Polymer Tantalum Capacitors 220UF 4V 1411
28
NPN EPITAXIAL PLANAR TYPE (TV VHF MIXER APPLICATIONS)
3220

Top Sellers