Search
Filters

MIC5219-2.85YMM

Part No : MIC5219-2.85YMM
Manufacturer : Microchip Technology
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 2.85V 0.5A 8MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,286 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 2.85V
Dropout Voltage-Max 0.6V @ 500mA
Output Current 500mA
Operating Supply Current 8μA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1076800-MIC5219-2.85YMM
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
REG113EA-2.85/250;  MIC5219-2.85BMM;  MIC5219-2.85YMM;  MIC5219-2.85YMM TR; 
Microchip Technology MIC5219-2.85YMM, 500mA Fixed REG LDO, offers a maximum input voltage of 12V, with a 0.6V @ 500mA maximum drop voltage. The MIC5219-2.85YMM is fully intergrated into a 8-MSOP package, opreating at different temperatures from -40°C to 125°C, with 2.85V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 2.85V
Dropout Voltage-Max 0.6V @ 500mA
Output Current 500mA
Operating Supply Current 8μA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1076800-MIC5219-2.85YMM
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
REG113EA-2.85/250;  MIC5219-2.85BMM;  MIC5219-2.85YMM;  MIC5219-2.85YMM TR; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC5219-2.85YMM
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
MIC5219-2.85YMM Price

MIC5219-2.85YMM Datasheet
MIC5219-2.85YMM Application

MIC5219-2.85YMM Replacement
MIC5219-2.85YMM Pdf

MIC5219-2.85YMM Pinout
MIC5219-2.85YMM Image

MIC5219-2.85YMM Picture
MIC5219-2.85YMM In Stock

MIC5219-2.85YMM Distributor
MIC5219-2.85YMM PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC QUAD RS-485 DIFF DRVR 20-SOIC
1533
IC MCU 8BIT 1.75KB FLASH 8DIP
50
IC DAC 8BIT QUAD R-R 20TSSOP
108
Polyphase Energy Metering IC with Pulse Output
1
Quadruple ESD transient voltage suppressor
4185
IC PHOTOTRANS IR 880NM TO-18
225
DIODE SCHOTTKY GP LN 20V SOT-23
215

Top Sellers