Search
Filters

MIC5239-3.0YMM

Part No : MIC5239-3.0YMM
Manufacturer : Microchip Technology
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3V 0.5A 8MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 860 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.35V @ 500mA (Typ)
Output Current 500mA
Operating Supply Current 45μA to 15mA
Control Features Enable
Protection Features Over Current, Over Temperature, Over Voltage, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1076867-MIC5239-3.0YMM
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
Microchip Technology MIC5239-3.0YMM, 500mA Fixed REG LDO, offers a maximum input voltage of 30V, with a 0.35V @ 500mA (Typ) maximum drop voltage. The MIC5239-3.0YMM is fully intergrated into a 8-MSOP package, opreating at different temperatures from -40°C to 125°C, with 3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.35V @ 500mA (Typ)
Output Current 500mA
Operating Supply Current 45μA to 15mA
Control Features Enable
Protection Features Over Current, Over Temperature, Over Voltage, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1076867-MIC5239-3.0YMM
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC5239-3.0YMM
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
MIC5239-3.0YMM Price

MIC5239-3.0YMM Datasheet
MIC5239-3.0YMM Application

MIC5239-3.0YMM Replacement
MIC5239-3.0YMM Pdf

MIC5239-3.0YMM Pinout
MIC5239-3.0YMM Image

MIC5239-3.0YMM Picture
MIC5239-3.0YMM In Stock

MIC5239-3.0YMM Distributor
MIC5239-3.0YMM PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC V-MONITOR 5 UNIVERSAL 16-DIP
4
GaAs MMIC +3V SOT26 TRANSMIT / RECEIVE SWITCH, DC - 2 GHz
79
MOSFET N-CH 150V 14A DPAK
280
ZENER DIODES
2400
200V LOGIC N-Channel MOSFET
100

Top Sellers