Search
Filters

MIC5245-2.7YM5-TR

Part No : MIC5245-2.7YM5-TR
Manufacturer : Microchip Technology
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 2.7V 0.15A SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,875 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 39 pct.
Popularity Medium
Win Source Part Number 1076875-MIC5245-2.7YM5-TR
Case / Package SOT-23-5
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Control Features Enable
PSRR 50dB (120Hz)
Operating Supply Current 150μA
Output Current 500mA
Dropout Voltage-Max 0.25V @ 150mA
Nominal Output Voltage (Min/Fixed) 2.7V
Maximum Input Voltage 6V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer Microchip Technology
Categories Integrated Circuits
Microchip Technology MIC5245-2.7YM5-TR, 500mA Fixed REG LDO, offers a maximum input voltage of 6V, with a 0.25V @ 150mA maximum drop voltage. The MIC5245-2.7YM5-TR is fully intergrated into a SOT-23-5 package, opreating at different temperatures from -40°C to 125°C, with 2.7V nominal voltage.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 39 pct.
Popularity Medium
Win Source Part Number 1076875-MIC5245-2.7YM5-TR
Case / Package SOT-23-5
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Control Features Enable
PSRR 50dB (120Hz)
Operating Supply Current 150μA
Output Current 500mA
Dropout Voltage-Max 0.25V @ 150mA
Nominal Output Voltage (Min/Fixed) 2.7V
Maximum Input Voltage 6V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer Microchip Technology
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC5245-2.7YM5-TR
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
MIC5245-2.7YM5-TR Price

MIC5245-2.7YM5-TR Datasheet
MIC5245-2.7YM5-TR Application

MIC5245-2.7YM5-TR Replacement
MIC5245-2.7YM5-TR Pdf

MIC5245-2.7YM5-TR Pinout
MIC5245-2.7YM5-TR Image

MIC5245-2.7YM5-TR Picture
MIC5245-2.7YM5-TR In Stock

MIC5245-2.7YM5-TR Distributor
MIC5245-2.7YM5-TR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
3.3 V 16-bit buffer/driver; 3-state
7
Reverse Amplifier with Step Attenuator
694
EVAL-BOARD MIC4605-2YM
20
DIODE ZENER 500MW MICROMELF
1000

Top Sellers