Search
Filters

MIC5252-1.8BM5-TR

Part No : MIC5252-1.8BM5-TR
Manufacturer : Microchip Technology
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 1.8V 0.15A SOT23-5
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,698 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 58 pct.
Popularity Medium
Win Source Part Number 1076895-MIC5252-1.8BM5-TR
Case / Package SOT-23-5
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Control Features Enable
PSRR 63dB to 48dB (10Hz to 10kHz)
Operating Supply Current 150μA to 200μA
Output Current 150mA
Dropout Voltage-Max 0.25V @ 150mA
Nominal Output Voltage (Min/Fixed) 1.8V
Maximum Input Voltage 6V
Number of Regulators 1
Output Type Fixed
Packaging Reel - TR
Manufacturer Microchip Technology
Categories Integrated Circuits
Microchip Technology MIC5252-1.8BM5-TR, 150mA Fixed REG LDO, offers a maximum input voltage of 6V, with a 0.25V @ 150mA maximum drop voltage. The MIC5252-1.8BM5-TR is fully intergrated into a SOT-23-5 package, opreating at different temperatures from -40°C to 125°C, with 1.8V nominal voltage.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 58 pct.
Popularity Medium
Win Source Part Number 1076895-MIC5252-1.8BM5-TR
Case / Package SOT-23-5
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Control Features Enable
PSRR 63dB to 48dB (10Hz to 10kHz)
Operating Supply Current 150μA to 200μA
Output Current 150mA
Dropout Voltage-Max 0.25V @ 150mA
Nominal Output Voltage (Min/Fixed) 1.8V
Maximum Input Voltage 6V
Number of Regulators 1
Output Type Fixed
Packaging Reel - TR
Manufacturer Microchip Technology
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC5252-1.8BM5-TR
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
MIC5252-1.8BM5-TR Price

MIC5252-1.8BM5-TR Datasheet
MIC5252-1.8BM5-TR Application

MIC5252-1.8BM5-TR Replacement
MIC5252-1.8BM5-TR Pdf

MIC5252-1.8BM5-TR Pinout
MIC5252-1.8BM5-TR Image

MIC5252-1.8BM5-TR Picture
MIC5252-1.8BM5-TR In Stock

MIC5252-1.8BM5-TR Distributor
MIC5252-1.8BM5-TR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV IEC ESD PROTECTION | IC RS232 3V5.5V 15KVESD 16-SSOP
87
IC PWR MOD PLUG-N-DRIVE 600V 10A
43
Dual Complementary Pair Plus Inverter
190
Single Zener diodes in a SOD123F package
2000
Messerleiste CD128 LOT
13
Mid-high Voltage Ceramic Capacitors Disk type with lead Safety standard approved
9250

Top Sellers