Search
Filters

MIC5253-2.5YC5-TR

Part No : MIC5253-2.5YC5-TR
Manufacturer : Microchip Technology
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 2.5V 0.1A SC70-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,894 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.3V @ 100mA
Output Current 100mA
Operating Supply Current 100μA to 150μA
PSRR 70dB to 65dB (1kHz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1076901-MIC5253-2.5YC5-TR
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
Microchip Technology MIC5253-2.5YC5-TR, 100mA Fixed REG LDO, offers a maximum input voltage of 5.5V, with a 0.3V @ 100mA maximum drop voltage. The MIC5253-2.5YC5-TR is fully intergrated into a SC-70-5 package, opreating at different temperatures from -40°C to 125°C, with 2.5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.3V @ 100mA
Output Current 100mA
Operating Supply Current 100μA to 150μA
PSRR 70dB to 65dB (1kHz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1076901-MIC5253-2.5YC5-TR
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC5253-2.5YC5-TR
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
MIC5253-2.5YC5-TR Price

MIC5253-2.5YC5-TR Datasheet
MIC5253-2.5YC5-TR Application

MIC5253-2.5YC5-TR Replacement
MIC5253-2.5YC5-TR Pdf

MIC5253-2.5YC5-TR Pinout
MIC5253-2.5YC5-TR Image

MIC5253-2.5YC5-TR Picture
MIC5253-2.5YC5-TR In Stock

MIC5253-2.5YC5-TR Distributor
MIC5253-2.5YC5-TR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC MCU 32BIT ROMLESS 144LQFP
18
RF switch affords high linearity, low insertion loss
201
IC GATE DRVR HALF-BRIDGE 8SOIC / High Voltage 1-A Peak Half-Bridge Gate Driver
255
IC PLL FREQ SYSTHESIZER MFP20
209
8-Chan/dual 4-Chan JFET Analog Multiplexers(Overvoltage & Power Supply loss Protected)
2
DIODE SCHOTTKY 30V 1A SMA
644
3-channel 8-bit 165MSPS A/D Converter Amplifier PLL
5
IC MTR DRV BIPLR 2.7-18V 16TSSOP
1250

Top Sellers