Search
Filters

MIC5255-2.7YM5-TR

IC REG LDO 2.7V 0.15A SOT23-5
Manufacturer: Microchip Technology
rohs
Rated 5/5 based on 1 customer reviews
Availability: 56,893 In Stock
Microchip Technology MIC5255-2.7YM5-TR, 150mA Fixed REG LDO, offers a maximum input voltage of 6V, with a 0.25V @ 150mA maximum drop voltage. The MIC5255-2.7YM5-TR is fully intergrated into a SOT-23-5 package, opreating at different temperatures from -40°C to 125°C, with 2.7V nominal voltage.
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.7V
Dropout Voltage-Max 0.25V @ 150mA
Output Current 150mA
Operating Supply Current 150μA
PSRR 60dB to 50dB (10Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1076913-MIC5255-2.7YM5-TR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.7V
Dropout Voltage-Max 0.25V @ 150mA
Output Current 150mA
Operating Supply Current 150μA
PSRR 60dB to 50dB (10Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1076913-MIC5255-2.7YM5-TR
MIC5255-2.7YM5-TR Price

MIC5255-2.7YM5-TR Datasheet
MIC5255-2.7YM5-TR Application

MIC5255-2.7YM5-TR Replacement
MIC5255-2.7YM5-TR Pdf

MIC5255-2.7YM5-TR Pinout
MIC5255-2.7YM5-TR Image

MIC5255-2.7YM5-TR Picture
MIC5255-2.7YM5-TR In Stock

MIC5255-2.7YM5-TR Distributor
MIC5255-2.7YM5-TR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Micro Mini Pendulum Surface Mount Detect Switches
2200
IC MCU 8BIT 32KB FLASH 44TQFP
1
CAP CER 0.1UF 50V X7R 0805
1
DIODE ZENER 3V 250MW SOT23
17310
IC REG LDO 1.8V 20MA SOT89-3
1790
IC OPAMP GP 3.5MHZ 8DIP
100