Search
Filters

MIC5306-2.5YD5-TR

IC REG LDO 2.5V 0.15A TSOT23-5
Manufacturer: Microchip Technology
rohs
Rated 5/5 based on 1 customer reviews
Availability: 35,065 In Stock
Microchip Technology MIC5306-2.5YD5-TR, 150mA Fixed REG LDO, offers a maximum input voltage of 5.5V, with a 0.2V @ 150mA maximum drop voltage. The MIC5306-2.5YD5-TR is fully intergrated into a TSOT-23-5 package, opreating at different temperatures from -40°C to 125°C, with 2.5V nominal voltage.
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.2V @ 150mA
Output Current 150mA
Operating Supply Current 25μA
PSRR 62dB to 35dB (10Hz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1077010-MIC5306-2.5YD5-TR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.2V @ 150mA
Output Current 150mA
Operating Supply Current 25μA
PSRR 62dB to 35dB (10Hz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1077010-MIC5306-2.5YD5-TR
MIC5306-2.5YD5-TR Price

MIC5306-2.5YD5-TR Datasheet
MIC5306-2.5YD5-TR Application

MIC5306-2.5YD5-TR Replacement
MIC5306-2.5YD5-TR Pdf

MIC5306-2.5YD5-TR Pinout
MIC5306-2.5YD5-TR Image

MIC5306-2.5YD5-TR Picture
MIC5306-2.5YD5-TR In Stock

MIC5306-2.5YD5-TR Distributor
MIC5306-2.5YD5-TR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
VCO 4699MHZ 0.5-4.5V 12.7X12.7MM
169
NCE P-Channel Enhancement Mode Power MOSFET
13051
ORDER SWITCHED CAPACITOR BUTTERWORTH LOWPASS FILTER
925
RES SMD 12.1 OHM 1% 1W 2512
699
IC REG BUCK ADJ 2A SYNC SOT6
1