Search
Filters

MIC5310-SRYML-TR

Part No :
MIC5310-SRYML-TR
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 3.3V/3.2V 0.15A 8MLF
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 19,292 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 69 pct.
Popularity Medium
Case / Package 8-MLF (2x2)
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Protection Features Over Current, Over Temperature
Control Features Enable
Operating Supply Current 120μA to 190μA
Output Current 150mA, 150mA
Dropout Voltage-Max 0.1V @ 150mA, 0.1V @ 150mA
Maximum Input Voltage 5.5V
Number of Regulators 2
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer Microchip Technology
Categories Integrated Circuits
Nominal Output Voltage (Min/Fixed) 3.2V, 3.3V
PSRR 70dB to 65dB (1kHz to 20kHz)
Win Source Part Number 1077026-MIC5310-SRYML-TR
Microchip Technology MIC5310-SRYML-TR, 150mA, 150mA Fixed REG LDO, offers a maximum input voltage of 5.5V, with a 0.1V @ 150mA, 0.1V @ 150mA maximum drop voltage. The MIC5310-SRYML-TR is fully intergrated into a 8-MLF (2x2) package, opreating at different temperatures from -40°C to 125°C, with 3.2V, 3.3V nominal voltage.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 69 pct.
Popularity Medium
Case / Package 8-MLF (2x2)
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Protection Features Over Current, Over Temperature
Control Features Enable
Operating Supply Current 120μA to 190μA
Output Current 150mA, 150mA
Dropout Voltage-Max 0.1V @ 150mA, 0.1V @ 150mA
Maximum Input Voltage 5.5V
Number of Regulators 2
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer Microchip Technology
Categories Integrated Circuits
Nominal Output Voltage (Min/Fixed) 3.2V, 3.3V
PSRR 70dB to 65dB (1kHz to 20kHz)
Win Source Part Number 1077026-MIC5310-SRYML-TR
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC5310-SRYML-TR
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
MIC5310-SRYML-TR Price

MIC5310-SRYML-TR Datasheet
MIC5310-SRYML-TR Application

MIC5310-SRYML-TR Replacement
MIC5310-SRYML-TR Pdf

MIC5310-SRYML-TR Pinout
MIC5310-SRYML-TR Image

MIC5310-SRYML-TR Picture
MIC5310-SRYML-TR In Stock

MIC5310-SRYML-TR Distributor
MIC5310-SRYML-TR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 60KB FLASH 64LQFP
23
LC2MOS 8-BIT uP COMPATIBLE 12-BIT DAC
4
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
107
CMOS ASYNCHRONOUS FIFO 2048 x 9, 4096 x 9, 8192 x 9 and 16384 x 9
49

Top Sellers