Search
Filters

MIC5318-2.85YD5-TR

Part No : MIC5318-2.85YD5-TR
Manufacturer : Microchip Technology
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 2.85V 0.3A TSOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 35,400 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.85V
Dropout Voltage-Max 0.2V @ 300mA
Output Current 300mA
Operating Supply Current 150μA
PSRR 75dB to 55dB (1kHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1077049-MIC5318-2.85YD5-TR
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Sufficient
Microchip Technology MIC5318-2.85YD5-TR, 300mA Fixed REG LDO, offers a maximum input voltage of 6V, with a 0.2V @ 300mA maximum drop voltage. The MIC5318-2.85YD5-TR is fully intergrated into a TSOT-23-5 package, opreating at different temperatures from -40°C to 125°C, with 2.85V nominal voltage.
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.85V
Dropout Voltage-Max 0.2V @ 300mA
Output Current 300mA
Operating Supply Current 150μA
PSRR 75dB to 55dB (1kHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1077049-MIC5318-2.85YD5-TR
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC5318-2.85YD5-TR
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
MIC5318-2.85YD5-TR Price

MIC5318-2.85YD5-TR Datasheet
MIC5318-2.85YD5-TR Application

MIC5318-2.85YD5-TR Replacement
MIC5318-2.85YD5-TR Pdf

MIC5318-2.85YD5-TR Pinout
MIC5318-2.85YD5-TR Image

MIC5318-2.85YD5-TR Picture
MIC5318-2.85YD5-TR In Stock

MIC5318-2.85YD5-TR Distributor
MIC5318-2.85YD5-TR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
CMOS SyncFIFOO 64 X 9, 256 x 9, 512 x 9, 1024 X 9, 2048 X 9 and 4096 x 9
20
IC CTRLR HOTSWP HV DETECT 16SSOP
135
IC OPAMP GP 2.2MHZ 8SOIC
2372
MOSFET N-CH 30V 16A 8HSSO
2100