Search
Filters

MIC68200-1.2YML-TR

Part No : MIC68200-1.2YML-TR
Manufacturer : Microchip Technology
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 1.2V 1A 10MLF
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,399 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 29 pct.
Popularity Medium
Win Source Part Number 1077193-MIC68200-1.2YML-TR
Case / Package 10-MLF (3x3)
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Protection Features Over Current, Over Temperature
Control Features Enable, Power On Reset
Operating Supply Current 15mA to 80mA
Output Current 1A
Dropout Voltage-Max 0.4V @ 1A
Nominal Output Voltage (Min/Fixed) 1.2V or Tacking
Maximum Input Voltage 5.5V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer Microchip Technology
Categories Integrated Circuits
Microchip Technology MIC68200-1.2YML-TR, 1A Fixed REG LDO, offers a maximum input voltage of 5.5V, with a 0.4V @ 1A maximum drop voltage. The MIC68200-1.2YML-TR is fully intergrated into a 10-MLF (3x3) package, opreating at different temperatures from -40°C to 125°C, with 1.2V or Tacking nominal voltage.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 29 pct.
Popularity Medium
Win Source Part Number 1077193-MIC68200-1.2YML-TR
Case / Package 10-MLF (3x3)
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Protection Features Over Current, Over Temperature
Control Features Enable, Power On Reset
Operating Supply Current 15mA to 80mA
Output Current 1A
Dropout Voltage-Max 0.4V @ 1A
Nominal Output Voltage (Min/Fixed) 1.2V or Tacking
Maximum Input Voltage 5.5V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer Microchip Technology
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC68200-1.2YML-TR
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
MIC68200-1.2YML-TR Price

MIC68200-1.2YML-TR Datasheet
MIC68200-1.2YML-TR Application

MIC68200-1.2YML-TR Replacement
MIC68200-1.2YML-TR Pdf

MIC68200-1.2YML-TR Pinout
MIC68200-1.2YML-TR Image

MIC68200-1.2YML-TR Picture
MIC68200-1.2YML-TR In Stock

MIC68200-1.2YML-TR Distributor
MIC68200-1.2YML-TR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC CLK DATA REC SDH 2.66GHZ
1
General Purpose Transistors
5000
IC MCU 16BIT 16KB FLASH 28SDIP
2
N-CHANNEL ENHANCEMENT MODE
4M (512K × 8) Flash Memory
111
Atmel CryptoAuthentication | IC AUTHENTICATION CHIP 8SOIC
87

Top Sellers