Search
Filters

MICRF001YM-TR

Part No : MICRF001YM-TR
Manufacturer : Microchip Technology
Catalog : RF Receivers
Description : IC RCVR/DATA DEMOD RF/IF 14SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,257 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 300MHz to 440MHz
Sensitivity -95dBm
Data Rate (Max) 4.8 kbps
Modulation or Protocol OOK
Applications Garage Door, RKE
Current - Receiving 6.3mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features Automatic Tuning
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 14-SOIC
Win Source Part Number 1077308-MICRF001YM-TR
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
The MICRF001YM-TR is defined as RF Receivers ,included in RF/IF and RFID group. The designer and manufactured of MICRF001YM-TR is Microchip Technology. It is available in WIN SOURCE PHI warehouse. The storage code of MICRF001YM-TR is 493365. More detailed data for MICRF001YM-TR, feel free to contact us.
Products specifications
ECAD Module
Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 300MHz to 440MHz
Sensitivity -95dBm
Data Rate (Max) 4.8 kbps
Modulation or Protocol OOK
Applications Garage Door, RKE
Current - Receiving 6.3mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features Automatic Tuning
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 14-SOIC
Win Source Part Number 1077308-MICRF001YM-TR
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MICRF001YM-TR
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
MICRF001YM-TR Price

MICRF001YM-TR Datasheet
MICRF001YM-TR Application

MICRF001YM-TR Replacement
MICRF001YM-TR Pdf

MICRF001YM-TR Pinout
MICRF001YM-TR Image

MICRF001YM-TR Picture
MICRF001YM-TR In Stock

MICRF001YM-TR Distributor
MICRF001YM-TR RF Receivers

Image
Mfr.Part No
Description
Stock
Complete 12-Bit/10-Bit 6 MSPS CCD/CIS Signal Processors
646
MAGNETIC SWITCH LATCH SOT89-3
100
IC MPU SUPER 3.075V SOT23-6
40
Amplifier with Voltage Controlled Gain, AGC+Amp
33
RAIL-TO-RAIL OUTPUT CMOS OPERATIONAL AMPLIFIERS WITH SHUTDOWN
10
IC VOLT MONITOR LP W/DET 8-SOIC
1

Top Sellers