Search
Filters

PIC12C508T-04I/SM

IC MCU 8BIT 768B OTP 8SOIJ
Manufacturer: Microchip Technology
rohs
Availability: 4,400 In Stock
The Microchip Technology PIC12C508T-04I/SM, a 8-Bit microcontrollers, offers 768B (512 x 12) of OTP program memory, with 5 i/o ports. The core processor of the PIC12C508T-04I/SM is PIC, operated with a 4MHz reference frequency. The component accepts supply voltages ranging from 2.5 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The PIC12C508T-04I/SM comes in 8-SOIJ package.
Products specifications
Win Source Part Number 1088138-PIC12C508T-04I/SM
Storage Condition Dry storage cabinet & Humidity protection package
Case / Package 8-SOIJ
Temperature Range - Operating -40°C to 85°C (TA)
Supply Voltage - Operating 2.5 V to 5.5 V
Data RAM Size 25 x 8
Program Memory Type OTP
Program Memory Size 768B (512 x 12)
Number of I/O 5
Speed(Frequency) 4MHz
Part Core Size 8-Bit
Core Processor PIC
Status Not For New Designs
Packaging Reel - TR
Manufacturer Microchip Technology
Categories Integrated Circuits
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Win Source Part Number 1088138-PIC12C508T-04I/SM
Storage Condition Dry storage cabinet & Humidity protection package
Case / Package 8-SOIJ
Temperature Range - Operating -40°C to 85°C (TA)
Supply Voltage - Operating 2.5 V to 5.5 V
Data RAM Size 25 x 8
Program Memory Type OTP
Program Memory Size 768B (512 x 12)
Number of I/O 5
Speed(Frequency) 4MHz
Part Core Size 8-Bit
Core Processor PIC
Status Not For New Designs
Packaging Reel - TR
Manufacturer Microchip Technology
Categories Integrated Circuits
PIC12C508T-04I/SM Price

PIC12C508T-04I/SM Datasheet
PIC12C508T-04I/SM Application

PIC12C508T-04I/SM Replacement
PIC12C508T-04I/SM Pdf

PIC12C508T-04I/SM Pinout
PIC12C508T-04I/SM Image

PIC12C508T-04I/SM Picture
PIC12C508T-04I/SM In Stock

PIC12C508T-04I/SM Distributor
PIC12C508T-04I/SM Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
MOSFET P-CH 100V 3.6A DPAK
2400
DIODE ARRAY SCHOTTKY 70V 6TSSOP
60000
Voltage regulator diodes
7500
TRANS PNP 32V 0.1A SOT23
327317
IC REG LDO 3V 0.15A SOT23-5
42000