The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

PIC16C622A-20/SS

Part No PIC16C622A-20/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 20SSOP / MCU 8-bit PIC RISC 3.5KB EPROM 3.3V/5V 20-Pin SSOP Tube
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
Pricing & Ordering $21.365 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
2+
$28.2360
$56.472
5+
$23.1680
$115.840
7+
$22.4440
$157.108
10+
$21.7200
$217.200
12+
$20.9960
$251.952
16+
$18.8240
$301.184
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 8,000 pieces
MOQ: 2 pcs
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
Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 128 x 8
Supply Voltage 2.5 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 791913-PIC16C622A-20/SS
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
Family Name PIC16C622
Introduction Date December 07, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Alternative Parts
(Cross-Reference)
SX20AC/SS-G; PIC16C622A-20/SO;   PIC16C622A-20/JW; PIC16C622A-20/P;  

Description

PIC16C622A-20/SS Microcontroller

The PIC16C622A-20/SS is a high-performance, fully-static, 8-bit CMOS microcontroller from Microchip Technology. It is designed to deliver advanced features and powerful capabilities within a small footprint, making it ideal for a wide range of embedded applications. This microcontroller is part of Microchip's renowned PIC family, known for their ease of use, reliability, and cost-effectiveness.

Key Features:

  • CPU Speed: The device operates at a maximum frequency of 20 MHz, providing a robust processing capability for handling complex tasks efficiently.
  • Program Memory: It comes with 3.5KB of on-board program memory, allowing ample space for application code.
  • Data Memory: With 128 bytes of RAM, the PIC16C622A-20/SS can handle data-intensive operations and buffer sizable amounts of data.
  • I/O Ports: The microcontroller features 13 I/O pins, enabling it to connect with various peripherals and sensors.
  • EEPROM: 128 bytes of EEPROM data memory are included for non-volatile storage, perfect for storing configuration parameters or small data sets that must be preserved during power cycles.
  • Timer Modules: It has two built-in timer modules that aid in time-related control operations.
  • Serial Communication: The device supports serial programming and serial communication, which is essential for interfacing with other devices and modules.
  • Power-Saving Modes: Several power-saving modes are available to optimize power consumption for battery-powered or energy-sensitive applications.

Package and Temperature Range:

The PIC16C622A-20/SS is offered in a 20-pin SSOP (Shrink Small Outline Package) that is both space-saving and ideal for surface-mount technology. It operates within the industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications:

Due to its versatility, the PIC16C622A-20/SS is suited for a broad array of applications, including but not limited to consumer electronics, automotive systems, industrial controls, and communication devices. Its rich set of features and Microchip's commitment to quality make it a smart choice for designers looking for a dependable and cost-effective microcontroller solution.