Search
Filters

PIC16C62B-04I/SP

Part No :
PIC16C62B-04I/SP
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
28-Pin 8-Bit CMOS Microcontrollers
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,095 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 128 x 8
Supply Voltage 4 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-SPDIP
Win Source Part Number 1237836-PIC16C62B-04I/SP
Manufacturer Homepage www.microchip.com
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Family Name PIC16C62
Introduction Date August 27, 1998
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2019
Alternative Parts
(Cross-Reference)
CY7C64013C-PXC;   CY7C64013-PC;  PIC16C62BT-20I/MLG; 
Microchip Technology PIC16C62B-04I/SP is available at WIN SOURCE. Please review product page below for detailed information, including PIC16C62B-04I/SP price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for PIC16C62B-04I/SP to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 128 x 8
Supply Voltage 4 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-SPDIP
Win Source Part Number 1237836-PIC16C62B-04I/SP
Manufacturer Homepage www.microchip.com
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Family Name PIC16C62
Introduction Date August 27, 1998
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2019
Alternative Parts
(Cross-Reference)
CY7C64013C-PXC;   CY7C64013-PC;  PIC16C62BT-20I/MLG; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PIC16C62B-04I/SP
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
PIC16C62B-04I/SP Price

PIC16C62B-04I/SP Datasheet
PIC16C62B-04I/SP Application

PIC16C62B-04I/SP Replacement
PIC16C62B-04I/SP Pdf

PIC16C62B-04I/SP Pinout
PIC16C62B-04I/SP Image

PIC16C62B-04I/SP Picture
PIC16C62B-04I/SP In Stock

PIC16C62B-04I/SP Distributor
PIC16C62B-04I/SP Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
2.7GHz RF SYNTHESIZER/VCO WITH INTEGRATED RF MIXER
2
CONN RCA JACK MONO 3.2MM PNL MT
664
IC UNIV SHIFT REGISTER 20SSOP
120
10 and 1 page intelligent teletext decoders
30
IC VREF SERIES 5V SOT23-5
637
IC REG LDO 3.3V 0.8A SOT223
1233
Schottky barrier diode
2377

Top Sellers