Search
Filters

PIC16F1946-I/PT

Part No : PIC16F1946-I/PT
Manufacturer : Microchip Technology
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 14KB FLASH 64TQFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,727 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 54
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 512 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 17x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 1088420-PIC16F1946-I/PT
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
The Microchip Technology PIC16F1946-I/PT, a 8-Bit microcontrollers, offers 14KB (8K x 14) of FLASH program memory, with 54 i/o ports. The core processor of the PIC16F1946-I/PT is PIC, operated with a 32MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The PIC16F1946-I/PT comes in 64-TQFP (10x10) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 54
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 512 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 17x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 1088420-PIC16F1946-I/PT
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PIC16F1946-I/PT
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
PIC16F1946-I/PT Price

PIC16F1946-I/PT Datasheet
PIC16F1946-I/PT Application

PIC16F1946-I/PT Replacement
PIC16F1946-I/PT Pdf

PIC16F1946-I/PT Pinout
PIC16F1946-I/PT Image

PIC16F1946-I/PT Picture
PIC16F1946-I/PT In Stock

PIC16F1946-I/PT Distributor
PIC16F1946-I/PT Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC AMP QUAD BRIDGE D HIQUAD-92
211
IC MCU 16BIT 4KB FLASH 24VQFN
38
IC OPAMP VFB 80MHZ RRO SOT23-5
200
MOSFET N-CH 30V 75A D2PAK
240
500mW, 2% Tolerance SMD Zener Diode
5079
Precision Low-Voltage, Low-Glitch CMOS Analog Switches
IC I/O EXPANDER SPI 8B 20SSOP
191
Low voltage 8-Bit constant current Led sink with full outputs error detection | IC LED DRIVER LIN 100MA 16TSSOP

Top Sellers