We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

PIC16F882T-I/SS

Part No : PIC16F882T-I/SS
Manufacturer : Microchip Technology
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 3.5KB FLASH 28SSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 24
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 1088545-PIC16F882T-I/SS
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
Application Field Used in Signal Processing, Motor Drive & Control
The Microchip Technology PIC16F882T-I/SS, a 8-Bit microcontrollers, offers 3.5KB (2K x 14) of FLASH program memory, with 24 i/o ports. The core processor of the PIC16F882T-I/SS is PIC, operated with a 20MHz reference frequency. The component accepts supply voltages ranging from 2 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The PIC16F882T-I/SS comes in 28-SSOP package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 24
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 1088545-PIC16F882T-I/SS
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
Application Field Used in Signal Processing, Motor Drive & Control
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PIC16F882T-I/SS
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
PIC16F882T-I/SS Price

PIC16F882T-I/SS Datasheet
PIC16F882T-I/SS Application

PIC16F882T-I/SS Replacement
PIC16F882T-I/SS Pdf

PIC16F882T-I/SS Pinout
PIC16F882T-I/SS Image

PIC16F882T-I/SS Picture
PIC16F882T-I/SS In Stock

PIC16F882T-I/SS Distributor
PIC16F882T-I/SS Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
FIXED IND 2.5UH 3.5A 52.4 MOHM
170
Low Noise, High Performance Operational Amplifier | IC OP AMP LINEAR
12
IGBT 600V 6A 30W TO220
620
Trusted Platform Module
347
Precision, Unity-Gain Differential Amplifier
14