Search
Filters

PIC16LC621A-04/SS

Part No : PIC16LC621A-04/SS
Manufacturer : Microchip Technology
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 1.75KB OTP 20SSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,926 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
Data RAM Size 96 x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 20-SSOP
Win Source Part Number 1088576-PIC16LC621A-04/SS
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
The Microchip Technology PIC16LC621A-04/SS, a 8-Bit microcontrollers, offers 1.75KB (1K x 14) of OTP program memory, with 13 i/o ports. The core processor of the PIC16LC621A-04/SS is PIC, operated with a 4MHz reference frequency. The component accepts supply voltages ranging from 2.5 V to 5.5 V, rated for operation from 0°C to 70°C (TA). The PIC16LC621A-04/SS comes in 20-SSOP package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
Data RAM Size 96 x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 20-SSOP
Win Source Part Number 1088576-PIC16LC621A-04/SS
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PIC16LC621A-04/SS
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
PIC16LC621A-04/SS Price

PIC16LC621A-04/SS Datasheet
PIC16LC621A-04/SS Application

PIC16LC621A-04/SS Replacement
PIC16LC621A-04/SS Pdf

PIC16LC621A-04/SS Pinout
PIC16LC621A-04/SS Image

PIC16LC621A-04/SS Picture
PIC16LC621A-04/SS In Stock

PIC16LC621A-04/SS Distributor
PIC16LC621A-04/SS Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
16 A Snubberless, logic level and standard Triacs
57
Switching Diodes
53356
RF TRANS NPN 5.3V 11.2GHZ UFM
77
IC SUPERVISOR TIMR/RESET SOT23-5
5189
SENSOR TEMPERATURE SMBUS 20QSOP
78
1 Mbps, OPEN COLLECTOR OUTPUT HIGH CMR, INTELLIGENT POWER MODULE 5-PIN SOP (SO-5) PHOTOCOUPLER
164
IC VREF SERIES 5V 8SOIC
743
IC OPAMP GP 1MHZ 8SOIC
3527

Top Sellers