Search
Filters

PIC16LF723A-I/SP

Part No :
PIC16LF723A-I/SP
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
28-Pin Flash Microcontrollers with nanoWatt XLP Technology
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 180 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 192 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 11x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-SPDIP
Win Source Part Number 1238128-PIC16LF723A-I/SP
Manufacturer Homepage www.microchip.com
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited
Family Name PIC16LF723A
Introduction Date April 08, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
CY7C64013-PC; CY7C64013C-PXC;  PIC16LF723A-I/ML;  
Microchip Technology PIC16LF723A-I/SP is available at WIN SOURCE. Please review product page below for detailed information, including PIC16LF723A-I/SP price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for PIC16LF723A-I/SP to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 192 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 11x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-SPDIP
Win Source Part Number 1238128-PIC16LF723A-I/SP
Manufacturer Homepage www.microchip.com
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited
Family Name PIC16LF723A
Introduction Date April 08, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
CY7C64013-PC; CY7C64013C-PXC;  PIC16LF723A-I/ML;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PIC16LF723A-I/SP
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
PIC16LF723A-I/SP Price

PIC16LF723A-I/SP Datasheet
PIC16LF723A-I/SP Application

PIC16LF723A-I/SP Replacement
PIC16LF723A-I/SP Pdf

PIC16LF723A-I/SP Pinout
PIC16LF723A-I/SP Image

PIC16LF723A-I/SP Picture
PIC16LF723A-I/SP In Stock

PIC16LF723A-I/SP Distributor
PIC16LF723A-I/SP Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
N CHANNEL MOS TYPE (HIGH SPEED, HIGH VOLTAGE SWITCHING, DC-DC CONVERTER, RELAY DRIVE AND MOTOR DRIVE APPLICATIONS)
70
IC CLOCKED BI-DIR FIFO 132-QFP
36
FERRITE BEAD 330 OHM 0603 1LN
2342
N-channel 25 V 1.2 mΩ logic level MOSFET in LFPAK
184
IC OPAMP INSTR 2.5MHZ 16CDIP
30

Top Sellers