The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

PIC16LF767-I/ML

Part No PIC16LF767-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28QFN
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
Pricing & Ordering $60.701 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$75.8460
$75.846
2+
$73.4760
$146.952
3+
$71.1050
$213.315
4+
$68.7350
$274.940
5+
$61.6250
$308.125
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 5,040 pieces
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
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 10MHz
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
Data RAM Size 368 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 1088683-PIC16LF767-I/ML
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance

Description

Microchip Technology's PIC16LF767-I/ML Microcontroller

The PIC16LF767-I/ML is a high-performance, low-power microcontroller from Microchip Technology, designed to cater to a wide array of applications ranging from automation to consumer electronics. This versatile 8-bit microcontroller is built on Microchip's advanced RISC architecture, offering a perfect balance between power efficiency and processing capability.

Equipped with 14 KB of Flash program memory, the PIC16LF767-I/ML provides ample space for complex programs and algorithms. It also includes 368 bytes of RAM and 256 bytes of EEPROM, which are ideal for data storage and retention across power cycles. The device operates at a voltage range of 2.0V to 5.5V, making it suitable for battery-operated and low-power applications.

The microcontroller features a rich set of peripherals that enhance its functionality and ease of integration into various systems. It boasts a 10-bit Analog-to-Digital Converter (ADC) with up to 14 channels, allowing it to interface with analog sensors and devices directly. Additionally, it has two Capture/Compare/PWM (CCP) modules, which are essential for generating precise timing sequences, measuring time intervals, and controlling motors.

Communication with other devices is made possible through the integrated serial communication modules, which include a synchronous serial port (SSP) with SPI and I2C capabilities and a USART module for RS-232, RS-485, and LIN support. These interfaces ensure the PIC16LF767-I/ML can be a part of a larger system or network, enabling complex tasks and data exchange.

The PIC16LF767-I/ML also features Power-Saving Sleep mode, Timer1 Gateway, and Watchdog Timer, which help in reducing overall power consumption, ensuring reliability, and improving system safety. The device comes in a 44-pin QFN package (ML), providing a compact footprint for space-constrained applications.

Microchip's MPLAB® Integrated Development Environment (IDE) supports the PIC16LF767-I/ML, offering a full suite of development tools for programming and debugging. This, combined with the extensive documentation and community support, makes the microcontroller an accessible and flexible choice for both beginners and experienced developers.

Whether you are designing a smart sensor network, developing a portable device, or creating a sophisticated control system, the PIC16LF767-I/ML from Microchip Technology stands as a robust and adaptable microcontroller choice.