Search
Filters

PIC17C756A-16/L

Manufacturer: Microchip Technology
rohs
Rated 5/5 based on 1 customer reviews
Availability: 102 In Stock
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 17C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 50
Program Memory Size 32KB (16K x 16)
Program Memory Type One Time Programmable(OTP)
RAM Size 902 x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 12x10b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 68-LCC (J-Lead)
Manufacturer Package 68-PLCC (24.23x24.23)
Win Source Part Number 792065-PIC17C756A-16/L
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
Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 17C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 50
Program Memory Size 32KB (16K x 16)
Program Memory Type One Time Programmable(OTP)
RAM Size 902 x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 12x10b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 68-LCC (J-Lead)
Manufacturer Package 68-PLCC (24.23x24.23)
Win Source Part Number 792065-PIC17C756A-16/L
Storage Condition Dry storage cabinet & Humidity protection package
PIC17C756A-16/L Price

PIC17C756A-16/L Datasheet
PIC17C756A-16/L Application

PIC17C756A-16/L Replacement
PIC17C756A-16/L Pdf

PIC17C756A-16/L Pinout
PIC17C756A-16/L Image

PIC17C756A-16/L Picture
PIC17C756A-16/L In Stock

PIC17C756A-16/L Distributor
PIC17C756A-16/L Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
Ultra high speed switching
34808
IC MOTOR DRIVER ON/OFF SOT89-5
3874
Silicon TVS Diode
8950
256k Nonvolatile SRAM
100
IC PHY TXRX UTMI USB 2.0 40VFBGA
240