Search
Filters

PIC18C442-I/P

Part No : PIC18C442-I/P
Manufacturer : Microchip Technology
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 16KB OTP 40DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,146 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 33
Program Memory Size 16KB (8K x 16)
Program Memory Type OTP
Data RAM Size 512 x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 40-PDIP
Win Source Part Number 1088719-PIC18C442-I/P
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
The Microchip Technology PIC18C442-I/P, a 8-Bit microcontrollers, offers 16KB (8K x 16) of OTP program memory, with 33 i/o ports. The core processor of the PIC18C442-I/P is PIC, operated with a 40MHz reference frequency. The component accepts supply voltages ranging from 4.2 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The PIC18C442-I/P comes in 40-PDIP package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 33
Program Memory Size 16KB (8K x 16)
Program Memory Type OTP
Data RAM Size 512 x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 40-PDIP
Win Source Part Number 1088719-PIC18C442-I/P
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PIC18C442-I/P
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
PIC18C442-I/P Price

PIC18C442-I/P Datasheet
PIC18C442-I/P Application

PIC18C442-I/P Replacement
PIC18C442-I/P Pdf

PIC18C442-I/P Pinout
PIC18C442-I/P Image

PIC18C442-I/P Picture
PIC18C442-I/P In Stock

PIC18C442-I/P Distributor
PIC18C442-I/P Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC REG CTRLR BUCK 48QFN
2351
IC ADC 16BIT 1MSPS 1CH 16-VQFN
650V CoolMOS C6 Power Transistor
6500
900V N-Channel MOSFET | MOSFET N-CH 900V 9A TO-3P
848
IC MONO/AUD DAC CLASS-D LP 32QFN
1718
IC VREF SERIES 5V 8DIP
10

Top Sellers