The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

PIC18F1220-E/ML

Part No PIC18F1220-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 28QFN / MCU 8-bit PIC RISC 4KB Flash 5V 28-Pin QFN EP Tube
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
Pricing & Ordering $48.326 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$69.5660
$69.566
2+
$67.3920
$134.784
3+
$65.2180
$195.654
4+
$63.0440
$252.176
6+
$56.5220
$339.132
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 4,802 pieces
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
Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 25MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 16
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Supply Voltage 4.2 V ~ 5.5 V
Data Converters A/D 7x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 28-VQFN Exposed Pad
Manufacturer Package 28-QFN (6x6)
Win Source Part Number 792066-PIC18F1220-E/ML
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
Family Name PIC18F1220
Introduction Date November 04, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
PIC18F1220-E/SOG; PIC18F1220T-E/SS; PIC18F1220T-E/SOG; PIC18F1220T-E/SSG; 

Description

Product Overview: PIC18F1220-E/ML

The PIC18F1220-E/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and adaptability to a wide range of embedded applications. This MCU is an ideal choice for designers looking for a compact, yet powerful microcontroller with a rich set of peripherals.

Key Features

  • Core: The device is built on Microchip's advanced PIC18 architecture with an enhanced Mid-Range 8-bit core, designed to execute instructions up to 10 MIPS (Million Instructions Per Second) at 40 MHz, providing the speed and efficiency needed for complex algorithms and functions.
  • Memory: It comes equipped with 3.5 KB of Flash program memory and 256 bytes of RAM, ensuring sufficient space for application code and data handling.
  • I/O Pins: The MCU features 16 versatile I/O pins that support various digital and analog functionalities, allowing for flexible interfacing with external devices and sensors.
  • Timers: Multiple timers are included, such as an 8-bit and 16-bit timer, providing precise timing operations for tasks like pulse generation and timekeeping.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC enables the MCU to convert analog signals into digital data, essential for sensor interfacing and data acquisition.
  • Communication Interfaces: It supports serial communication with onboard USART, SPI, and I2C modules, facilitating easy data exchange with other microcontrollers, peripherals, and external modules.
  • Power Management: The device offers power-saving features such as Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), and Brown-out Reset (BOR), ensuring reliable operation under varying power conditions.
  • Package: The MCU is available in a 28-pin QFN (Quad Flat No-leads) package, denoted by the '-ML' suffix, which is suitable for space-constrained applications.
  • Temperature Range: It operates within an extended temperature range, making it suitable for industrial and automotive applications that demand high reliability.

Applications

The PIC18F1220-E/ML is suitable for a broad range of applications including but not limited to automotive systems, home appliances, industrial automation, consumer electronics, and medical devices. Its high-speed processing capabilities and rich peripheral set make it an excellent choice for developers looking to create sophisticated and responsive systems.