Search
Filters

PIC18F25J50-I/SO

Part No :
PIC18F25J50-I/SO
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 8BIT 32KB FLASH 28SOIC / MCU 8-bit PIC RISC 32KB Flash 2.5V/3.3V Automotive 28-Pin SOIC W Tube
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 350 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Introduction Date March 02, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Supply and Demand Status Limited
Fake Threat In the Open Market 43 pct.
Popularity Medium
Manufacturer Package 28-SOIC
Package 28-SOIC (0.295", 7.50mm Width)
Operating Temperature Range -40°C ~ 85°C (TA)
Oscillator Type Internal
Supply Voltage 2.15 V ~ 3.6 V
Data Converters A/D 10x10b
Program Memory Type FLASH
Program Memory Size 32KB (16K x 16)
Win Source Part Number 792079-PIC18F25J50-I/SO
Family Name PIC18F25J50
RAM Size 3.8K x 8
Speed 48MHz
Core Size 8-Bit
Core Processor PIC
Packaging Tube
Series PIC XLP 18J
Manufacturer Microchip Technology
Categories Integrated Circuits (ICs)
Alternative Parts
(Cross-Reference)
CY7C64013-SC;  PIC18F25J50-I/ML; PIC18F25J50T-I/ML; PIC18F25J50-I/SP; 
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 16
Connectivity I2C, SPI, UART/USART, USB
Microchip Technology PIC18F25J50-I/SO is available at WIN SOURCE. Please review product page below for detailed information, including PIC18F25J50-I/SO price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for PIC18F25J50-I/SO to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Introduction Date March 02, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Supply and Demand Status Limited
Fake Threat In the Open Market 43 pct.
Popularity Medium
Manufacturer Package 28-SOIC
Package 28-SOIC (0.295", 7.50mm Width)
Operating Temperature Range -40°C ~ 85°C (TA)
Oscillator Type Internal
Supply Voltage 2.15 V ~ 3.6 V
Data Converters A/D 10x10b
Program Memory Type FLASH
Program Memory Size 32KB (16K x 16)
Win Source Part Number 792079-PIC18F25J50-I/SO
Family Name PIC18F25J50
RAM Size 3.8K x 8
Speed 48MHz
Core Size 8-Bit
Core Processor PIC
Packaging Tube
Series PIC XLP 18J
Manufacturer Microchip Technology
Categories Integrated Circuits (ICs)
Alternative Parts
(Cross-Reference)
CY7C64013-SC;  PIC18F25J50-I/ML; PIC18F25J50T-I/ML; PIC18F25J50-I/SP; 
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 16
Connectivity I2C, SPI, UART/USART, USB
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PIC18F25J50-I/SO
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
PIC18F25J50-I/SO Price

PIC18F25J50-I/SO Datasheet
PIC18F25J50-I/SO Application

PIC18F25J50-I/SO Replacement
PIC18F25J50-I/SO Pdf

PIC18F25J50-I/SO Pinout
PIC18F25J50-I/SO Image

PIC18F25J50-I/SO Picture
PIC18F25J50-I/SO In Stock

PIC18F25J50-I/SO Distributor
PIC18F25J50-I/SO Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
Dual N-Channel 30-V (D-S) MOSFET
1
IC REG LDO 12V 1A SC63
348
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
81
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LINEAR 3.3V 1.5A SOT223-5
200
IC OPAMP GP 100KHZ RRO 14DIP
279
60 V, 1.5 A PNP BISS loadswitch
2700
16 Megabit (2M x 8/1M x16) Low Voltage, Dual Bank, Simultaneous Read/Write Flash Memory
122

Top Sellers