Search
Filters

PIC18F25K22-I/ML

Part No : PIC18F25K22-I/ML
Manufacturer : Microchip Technology
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 32KB FLASH 28QFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 64MHz
Number of I/O 24
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 1.5K x 8
Supply Voltage - Operating 2.3 V to 5.5 V
Data Converters A/D 19x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 1088781-PIC18F25K22-I/ML
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Limited
Application Field Used in Power Management, Automotive, Industrial
The Microchip Technology PIC18F25K22-I/ML, a 8-Bit microcontrollers, offers 32KB (16K x 16) of FLASH program memory, with 24 i/o ports. The core processor of the PIC18F25K22-I/ML is PIC, operated with a 64MHz reference frequency. The component accepts supply voltages ranging from 2.3 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The PIC18F25K22-I/ML comes in 28-QFN (6x6) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 64MHz
Number of I/O 24
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 1.5K x 8
Supply Voltage - Operating 2.3 V to 5.5 V
Data Converters A/D 19x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 1088781-PIC18F25K22-I/ML
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Limited
Application Field Used in Power Management, Automotive, Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PIC18F25K22-I/ML
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
PIC18F25K22-I/ML Price

PIC18F25K22-I/ML Datasheet
PIC18F25K22-I/ML Application

PIC18F25K22-I/ML Replacement
PIC18F25K22-I/ML Pdf

PIC18F25K22-I/ML Pinout
PIC18F25K22-I/ML Image

PIC18F25K22-I/ML Picture
PIC18F25K22-I/ML In Stock

PIC18F25K22-I/ML Distributor
PIC18F25K22-I/ML Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
1984
MOSFET N-CH 100V 33A TO-220
3110
DIODE GEN PURP 600V 1A DO213AB
2496
0.8A STEP-DOWN/STEP-UP/INVERTING DC-DC CONVERTER
378
TVS DIODE 15.3VWM DO220AA
3497
FIXED IND 15UH 1.06A 227.8 MOHM
3040

Top Sellers