Search
Filters

PIC18F26K20-E/SS

Part No : PIC18F26K20-E/SS
Manufacturer : Microchip Technology
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 64KB FLASH 28SSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
18+
€2.722
€49.003
45+
€2.304
€103.657
65+
€2.233
€145.158
90+
€2.164
€194.748
115+
€2.094
€240.760
155+
€1.885
€292.112
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,404 pieces can ship immediately
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 48MHz
Number of I/O 24
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 3.8K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 28-SSOP
Win Source Part Number 1088794-PIC18F26K20-E/SS
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
The Microchip Technology PIC18F26K20-E/SS, a 8-Bit microcontrollers, offers 64KB (32K x 16) of FLASH program memory, with 24 i/o ports. The core processor of the PIC18F26K20-E/SS is PIC, operated with a 48MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 3.6 V, rated for operation from -40°C to 125°C (TA). The PIC18F26K20-E/SS comes in 28-SSOP package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 48MHz
Number of I/O 24
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 3.8K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 28-SSOP
Win Source Part Number 1088794-PIC18F26K20-E/SS
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PIC18F26K20-E/SS
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
PIC18F26K20-E/SS Price

PIC18F26K20-E/SS Datasheet
PIC18F26K20-E/SS Application

PIC18F26K20-E/SS Replacement
PIC18F26K20-E/SS Pdf

PIC18F26K20-E/SS Pinout
PIC18F26K20-E/SS Image

PIC18F26K20-E/SS Picture
PIC18F26K20-E/SS In Stock

PIC18F26K20-E/SS Distributor
PIC18F26K20-E/SS Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC RS-232 DRIVER/REC 20-SOIC
590
4-Megabit 512K x 8 5-volt Only CMOS Flash Memory
223
IC MCU 32BIT 512KB FLASH 48QFN / Entry Point to the Atmel ARM Cortex-M4-Based Flash MCU Portfolio
52
64 Megabit, 32 Megabit 3.0-Volt only Page Mode Flash Memory Featuring 110 nm MirrorBit Process Technology
10
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
195
Adjustable1.1A Single Resistor Low Dropout Regulator
266
ADVANCED MODULATION SATELLITE RECEIVER ( Rohs )
5

Top Sellers