Search
Filters

PIC18F4220-I/PT

Part No : PIC18F4220-I/PT
Manufacturer : Microchip Technology
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 4KB FLASH 44TQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
6+
$9.044
$54.264
13+
$7.653
$99.489
20+
$7.421
$148.420
30+
$7.189
$215.670
40+
$6.957
$278.280
50+
$6.261
$313.050
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 7,793 pieces can ship immediately
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 36
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 512 x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 13x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 1088806-PIC18F4220-I/PT
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
The Microchip Technology PIC18F4220-I/PT, a 8-Bit microcontrollers, offers 4KB (2K x 16) of FLASH program memory, with 36 i/o ports. The core processor of the PIC18F4220-I/PT is PIC, operated with a 40MHz reference frequency. The component accepts supply voltages ranging from 4.2 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The PIC18F4220-I/PT comes in 44-TQFP (10x10) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 36
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 512 x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 13x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 1088806-PIC18F4220-I/PT
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PIC18F4220-I/PT
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
PIC18F4220-I/PT Price

PIC18F4220-I/PT Datasheet
PIC18F4220-I/PT Application

PIC18F4220-I/PT Replacement
PIC18F4220-I/PT Pdf

PIC18F4220-I/PT Pinout
PIC18F4220-I/PT Image

PIC18F4220-I/PT Picture
PIC18F4220-I/PT In Stock

PIC18F4220-I/PT Distributor
PIC18F4220-I/PT Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
Small Signal Zener Diodes
1500
Dual, Quad, and Hex High-Speed Differential ESD-Protection ICs
136
OPTOISOLATOR 5.3KV TRIAC 6DIP
88
DUAL OPAMP AND VOLTAGE REFERENCE
46
IC REG BUCK ADJ 2A SYNC 8WDFN
7858
High Rejection Tx Filter for US PCS Band
35
N-Channel Enhancement-Mode MOS Transistors
DIODE GEN PURP 150V 1A DO214AC
610
IC SOC CORTEX-A53 1156FCBGA
6
Quad. 2-input NAND Schmitt Triggers
601

Top Sellers