Search
Filters

PIC18LF24K22-E/ML

Part No : PIC18LF24K22-E/ML
Manufacturer : Microchip Technology
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 16KB FLASH 28QFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,740 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 29 pct.
Popularity Medium
Temperature Range - Operating -40°C to 125°C (TA)
Supply Voltage - Operating 1.8 V to 3.6 V
Data RAM Size 768 x 8
EEPROM Size 256 x 8
Program Memory Type FLASH
Program Memory Size 16KB (8K x 16)
Number of I/O 24
Speed(Frequency) 48MHz
Part Core Size 8-Bit
Core Processor PIC
Status Active
Packaging Tube/Rail
Manufacturer Microchip Technology
Categories Integrated Circuits
Data Converters A/D 19x10b
Win Source Part Number 1088971-PIC18LF24K22-E/ML
Case / Package 28-QFN (6x6)
The Microchip Technology PIC18LF24K22-E/ML, a 8-Bit microcontrollers, offers 16KB (8K x 16) of FLASH program memory, with 24 i/o ports. The core processor of the PIC18LF24K22-E/ML is PIC, operated with a 48MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 3.6 V, rated for operation from -40°C to 125°C (TA). The PIC18LF24K22-E/ML comes in 28-QFN (6x6) package.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 29 pct.
Popularity Medium
Temperature Range - Operating -40°C to 125°C (TA)
Supply Voltage - Operating 1.8 V to 3.6 V
Data RAM Size 768 x 8
EEPROM Size 256 x 8
Program Memory Type FLASH
Program Memory Size 16KB (8K x 16)
Number of I/O 24
Speed(Frequency) 48MHz
Part Core Size 8-Bit
Core Processor PIC
Status Active
Packaging Tube/Rail
Manufacturer Microchip Technology
Categories Integrated Circuits
Data Converters A/D 19x10b
Win Source Part Number 1088971-PIC18LF24K22-E/ML
Case / Package 28-QFN (6x6)
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PIC18LF24K22-E/ML
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
PIC18LF24K22-E/ML Price

PIC18LF24K22-E/ML Datasheet
PIC18LF24K22-E/ML Application

PIC18LF24K22-E/ML Replacement
PIC18LF24K22-E/ML Pdf

PIC18LF24K22-E/ML Pinout
PIC18LF24K22-E/ML Image

PIC18LF24K22-E/ML Picture
PIC18LF24K22-E/ML In Stock

PIC18LF24K22-E/ML Distributor
PIC18LF24K22-E/ML Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
50mA, 100mA and 150mA CMOS LDOs with Shutdown and ERROR Output
300
DIODE SCHOTTKY 600V TO220-2
55

Top Sellers