Search
Filters

PIC18LF4320-I/ML

Part No : PIC18LF4320-I/ML
Manufacturer : Microchip Technology
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 8KB FLASH 44QFN
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
4+
$13.215
$52.860
9+
$11.182
$100.638
14+
$10.843
$151.802
20+
$10.505
$210.100
25+
$10.166
$254.150
35+
$9.149
$320.215
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,525 pieces can ship immediately
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 36
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 512 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 13x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-QFN (8x8)
Win Source Part Number 1088991-PIC18LF4320-I/ML
Family Name PIC18LF4320
Introduction Date November 04, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
PIC18LF4320-I/P;  PIC18LF4320-I/PG;  PIC18LF4320-I/PTG; 

The Microchip Technology PIC18LF4320-I/ML, a 8-Bit microcontrollers, offers 8KB (4K x 16) of FLASH program memory, with 36 i/o ports. The core processor of the PIC18LF4320-I/ML is PIC, operated with a 40MHz reference frequency. The component accepts supply voltages ranging from 2 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The PIC18LF4320-I/ML comes in 44-QFN (8x8) package.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 36
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 512 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 13x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-QFN (8x8)
Win Source Part Number 1088991-PIC18LF4320-I/ML
Family Name PIC18LF4320
Introduction Date November 04, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
PIC18LF4320-I/P;  PIC18LF4320-I/PG;  PIC18LF4320-I/PTG; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PIC18LF4320-I/ML
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
PIC18LF4320-I/ML Price

PIC18LF4320-I/ML Datasheet
PIC18LF4320-I/ML Application

PIC18LF4320-I/ML Replacement
PIC18LF4320-I/ML Pdf

PIC18LF4320-I/ML Pinout
PIC18LF4320-I/ML Image

PIC18LF4320-I/ML Picture
PIC18LF4320-I/ML In Stock

PIC18LF4320-I/ML Distributor
PIC18LF4320-I/ML Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
SURFACE MOUNT GLASS PASSIVATED JUNCTION ULTRAFAST EFFICIENT RECTIFIER
1800
IC MOTOR DRIVER PAR 15SIP
63
±15kV ESD-Protected, 12V, Dual RS-232 Serial Port with Low-Power Standby for Motherboards/Desktops | IC TXRX LP DUAL RS232 38-TSSOP
124
DSP 32bit/64bit 1GHz 1000MIPS 783-Pin FCBGA Tray
30
16-BIT 250-KSPS SERIAL CMOS SAMPLING ANALOG-TO-DIGITAL CONVERTER
49
IC DIFF COMP QUAD 14-DIP
107

Top Sellers