Search
Filters

PIC18LF442-I/ML

Part No : PIC18LF442-I/ML
Manufacturer : Microchip Technology
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 16KB FLASH 44QFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,279 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 34
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 768 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-QFN (8x8)
Win Source Part Number 1088996-PIC18LF442-I/ML
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
The Microchip Technology PIC18LF442-I/ML, a 8-Bit microcontrollers, offers 16KB (8K x 16) of FLASH program memory, with 34 i/o ports. The core processor of the PIC18LF442-I/ML is PIC, operated with a 40MHz reference frequency. The component accepts supply voltages ranging from 2 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The PIC18LF442-I/ML comes in 44-QFN (8x8) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 34
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 768 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-QFN (8x8)
Win Source Part Number 1088996-PIC18LF442-I/ML
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PIC18LF442-I/ML
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
PIC18LF442-I/ML Price

PIC18LF442-I/ML Datasheet
PIC18LF442-I/ML Application

PIC18LF442-I/ML Replacement
PIC18LF442-I/ML Pdf

PIC18LF442-I/ML Pinout
PIC18LF442-I/ML Image

PIC18LF442-I/ML Picture
PIC18LF442-I/ML In Stock

PIC18LF442-I/ML Distributor
PIC18LF442-I/ML Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 2MHZ RRO SOT23-5
500
IC TRNSLTR UNIDIR 16SOEIAJ / PECL* to TTL Translator (+5 Vdc Power Supply Only)
524
IC REG LDO 8V 0.5A TO252-3
12
IC REG TXRX LVTTL-GTLP 48-TSSOP
586
IC ENERGY MEASURMENT 1PH 24TQFN
8

Top Sellers