Search
Filters

SST25WF010-40-5I-QAF

Part No : SST25WF010-40-5I-QAF
Manufacturer : Microchip Technology
Catalog : Memory
Description : IC FLASH 1MBIT 40MHZ 8WSON
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,300 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (128K x 8)
Max Frequency 40MHz
Supply Voltage - Operating 1.65 V to 1.95 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-WSON
Win Source Part Number 1102360-SST25WF010-40-5I-QAF
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Automation & Process Control, Defence, Military & Aerospace, Motor Drive & Control, Signal Processing, Imaging, Video & Vision, Computers & Computer Peripherals, RF Communications, Multimedia
The SST25WF010-40-5I-QAF, categoried into Memory classification, is manufactured on Microchip Technology, supplied in a 8-WSON. The SST25WF010-40-5I-QAF is a 1Mb (128K x 8) FLASH device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 1.65 V to 1.95 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (128K x 8)
Max Frequency 40MHz
Supply Voltage - Operating 1.65 V to 1.95 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-WSON
Win Source Part Number 1102360-SST25WF010-40-5I-QAF
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Automation & Process Control, Defence, Military & Aerospace, Motor Drive & Control, Signal Processing, Imaging, Video & Vision, Computers & Computer Peripherals, RF Communications, Multimedia
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SST25WF010-40-5I-QAF
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
SST25WF010-40-5I-QAF Price

SST25WF010-40-5I-QAF Datasheet
SST25WF010-40-5I-QAF Application

SST25WF010-40-5I-QAF Replacement
SST25WF010-40-5I-QAF Pdf

SST25WF010-40-5I-QAF Pinout
SST25WF010-40-5I-QAF Image

SST25WF010-40-5I-QAF Picture
SST25WF010-40-5I-QAF In Stock

SST25WF010-40-5I-QAF Distributor
SST25WF010-40-5I-QAF Memory

Image
Mfr.Part No
Description
Stock
Small Signal Transistors
N-Channel 30-V (D-S) MOSFET with Schottky Diode
25
IC CIRCUIT TNY PWR RESET SOT23-5
341
IC VREF SERIES 5V 8SOIC
IC REG BST ADJ 3.5A SYNC 14TDFN
695
DIODE SCHOTTKY 60V 1A SOD123T
1532

Top Sellers