Search
Filters

SST26VF064B-104I/SM

Part No : SST26VF064B-104I/SM
Manufacturer : Microchip Technology
Catalog : Memory
Description : IC FLASH 64MBIT 104MHZ 8SOIJ
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
30+
€1.784
€53.504
65+
€1.509
€98.086
100+
€1.464
€146.376
140+
€1.418
€198.455
180+
€1.372
€247.010
235+
€1.235
€290.123
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 64,000 pieces can ship immediately
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format FLASH
Technology FLASH
Memory Size 64Mb (8M x 8)
Max Frequency 104MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIJ
Win Source Part Number 1102371-SST26VF064B-104I/SM
Family Name SST26VF064BA
Introduction Date March 09, 2015
ECCN 3A991.b.1.a
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
W25Q64FVSSIG;   S25FL064LABMFV013;  S25FL064LABMFV043; 

The SST26VF064B-104I/SM, categoried into Memory classification, is manufactured on Microchip Technology, supplied in a 8-SOIJ. The SST26VF064B-104I/SM is a 64Mb (8M x 8) FLASH device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 2.7 V to 3.6 V. All packages are Pb-free and RoHS compliant.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format FLASH
Technology FLASH
Memory Size 64Mb (8M x 8)
Max Frequency 104MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIJ
Win Source Part Number 1102371-SST26VF064B-104I/SM
Family Name SST26VF064BA
Introduction Date March 09, 2015
ECCN 3A991.b.1.a
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
W25Q64FVSSIG;   S25FL064LABMFV013;  S25FL064LABMFV043; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SST26VF064B-104I/SM
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
SST26VF064B-104I/SM Price

SST26VF064B-104I/SM Datasheet
SST26VF064B-104I/SM Application

SST26VF064B-104I/SM Replacement
SST26VF064B-104I/SM Pdf

SST26VF064B-104I/SM Pinout
SST26VF064B-104I/SM Image

SST26VF064B-104I/SM Picture
SST26VF064B-104I/SM In Stock

SST26VF064B-104I/SM Distributor
SST26VF064B-104I/SM Memory

Image
Mfr.Part No
Description
Stock
5 ns pin-to-pin logic delays on all pins | IC CPLD 36MC 7.5NS 48CSP
High-Speed CMOS Logic Quad D-Type Flip-Flop with Reset
129
MULTISTANDARD VIDEO IF AMPLIFIER
30
DUAL LOW VF SCHOTTKY RECTIFIER
78
IC OPAMP GP 12.5MHZ RRO SOT23-8
50
150mA UCap Ultra-Low Dropout LDO Regulator
30
Load Switching Applications
2944
CAP CER 0.1UF 100V X7R 0805
3250
Power Cord with IEC Connector C13, Angled
485

Top Sellers