Search
Filters

TC1121COA

Part No :
TC1121COA
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG SWITCHD CAP INV 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,785 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.4V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) -Vin
Output Current 100mA
Frequency - Switching 10kHz to 200kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1105663-TC1121COA
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
The TC1121COA is manufactured by Microchip Technology, which is available in 8-SOIC, with the function of Ratiometric. The part operates from 2.4V, rated over a 0°C to 70°C (TA) temperature range. Its function is based on 10kHz to 200kHz switching frequency, which is capable of supplying 100mA output current, with an output voltage of -Vin.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.4V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) -Vin
Output Current 100mA
Frequency - Switching 10kHz to 200kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1105663-TC1121COA
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TC1121COA
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
TC1121COA Price

TC1121COA Datasheet
TC1121COA Application

TC1121COA Replacement
TC1121COA Pdf

TC1121COA Pinout
TC1121COA Image

TC1121COA Picture
TC1121COA In Stock

TC1121COA Distributor
TC1121COA PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
16-Channel, Constant-Current LED Driver with 4-Channel Grouped Delay
300
AUDIO FREQUENCY GENERAL PURPOSE AMPLIFIER NPN SILICON EPITAXIAL TRANSISTOR MINI MOLD
16977
IC LED DRIVER RGLTR 30MA 16TQFN
903
LSI FOR COMPACT DISC/CD ROM PLAYER
17
8-Input Multiplexer
1
IC SUPERVISOR ADJ HYSTER SOT23-5
369
B-Suffix Series CMOS Gates | IC GATE NOR 4CH 2-INP 14TSSOP
73
Low Voltage Reference
1475

Top Sellers