Search
Filters

TC1223-4.0VCTTR

Part No : TC1223-4.0VCTTR
Manufacturer : Microchip Technology
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 4V 50MA SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,226 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 4V
Dropout Voltage-Max 0.12V @ 50mA
Output Current 50mA
Operating Supply Current 80μA
PSRR 64dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1105691-TC1223-4.0VCTTR
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
Microchip Technology TC1223-4.0VCTTR, 50mA Fixed REG LDO, offers a maximum input voltage of 6V, with a 0.12V @ 50mA maximum drop voltage. The TC1223-4.0VCTTR is fully intergrated into a SOT-23-5 package, opreating at different temperatures from -40°C to 125°C, with 4V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 4V
Dropout Voltage-Max 0.12V @ 50mA
Output Current 50mA
Operating Supply Current 80μA
PSRR 64dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1105691-TC1223-4.0VCTTR
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TC1223-4.0VCTTR
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
TC1223-4.0VCTTR Price

TC1223-4.0VCTTR Datasheet
TC1223-4.0VCTTR Application

TC1223-4.0VCTTR Replacement
TC1223-4.0VCTTR Pdf

TC1223-4.0VCTTR Pinout
TC1223-4.0VCTTR Image

TC1223-4.0VCTTR Picture
TC1223-4.0VCTTR In Stock

TC1223-4.0VCTTR Distributor
TC1223-4.0VCTTR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
CAP CER 0.22UF 16V X7R 0805
2000
IC REG LDO 1.8V 3A PPAK
179
IC SWIT OCP CV/CC HV 8SMD
68
IC REG CTRLR BUCK-BOOST 24QFN
86
TRIMMER 1K OHM 0.5W TH
1000
Chip Type 2C3501 Geometry 5620 Polarity NPN | TRANS NPN 100V 0.5A TO-39
87

Top Sellers