The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TC1271SERCTR

Part No TC1271SERCTR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC RESET MONITOR 2.93V SOT143-4
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
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143
Win Source Part Number 1105741-TC1271SERCTR
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance

Description

Microchip Technology TC1271SERCTR Voltage Supervisor

The TC1271SERCTR is a robust voltage supervisor component designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is specifically engineered to maintain system integrity by monitoring the supply voltage of digital systems. It is a crucial component for applications requiring a high degree of reliability and precision.

Key Features

  • Precision Voltage Monitoring: The TC1271SERCTR offers precise voltage monitoring capabilities, ensuring that the system operates within safe voltage thresholds.
  • Reset Timeout: It features a programmable delay time for the reset, allowing designers to set the appropriate timeout period for their system's needs.
  • Low Power Consumption: With a design focused on energy efficiency, this voltage supervisor is ideal for battery-operated devices where power conservation is critical.
  • Wide Operating Voltage Range: The device supports a broad range of input voltages, making it versatile for various applications.
  • High Accuracy: High threshold accuracy is maintained over temperature and process, ensuring reliable operation under varying conditions.

Applications

The TC1271SERCTR is suitable for a wide array of applications, including:

  • Microprocessor/Microcontroller Systems
  • Portable/Battery-Powered Equipment
  • Industrial Controls
  • Automotive Systems
  • Data Communications Systems
  • Medical Devices

Product Specifications

The TC1271SERCTR is provided in a small, 5-pin SOT-23 package, which is ideal for space-constrained applications. It has a temperature range that accommodates commercial and industrial environments. The device also includes an active-low reset output, which remains asserted until the system voltage reaches the proper level and the programmed timeout period has elapsed, providing a stable system reset.

For designers looking for a reliable voltage supervisor to safeguard their digital systems, the TC1271SERCTR from Microchip Technology offers a blend of precision, versatility, and energy efficiency that is hard to match.