Search
Filters

TC2014-2.7VCTTR

Part No : TC2014-2.7VCTTR
Manufacturer : Microchip Technology
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 2.7V 50MA SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 35,894 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.7V
Dropout Voltage-Max 0.07V @ 50mA
Output Current 50mA
Operating Supply Current 80μA
PSRR 55dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1105809-TC2014-2.7VCTTR
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Sufficient
Microchip Technology TC2014-2.7VCTTR, 50mA Fixed REG LDO, offers a maximum input voltage of 6V, with a 0.07V @ 50mA maximum drop voltage. The TC2014-2.7VCTTR is fully intergrated into a SOT-23-5 package, opreating at different temperatures from -40°C to 125°C, with 2.7V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.7V
Dropout Voltage-Max 0.07V @ 50mA
Output Current 50mA
Operating Supply Current 80μA
PSRR 55dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1105809-TC2014-2.7VCTTR
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TC2014-2.7VCTTR
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
TC2014-2.7VCTTR Price

TC2014-2.7VCTTR Datasheet
TC2014-2.7VCTTR Application

TC2014-2.7VCTTR Replacement
TC2014-2.7VCTTR Pdf

TC2014-2.7VCTTR Pinout
TC2014-2.7VCTTR Image

TC2014-2.7VCTTR Picture
TC2014-2.7VCTTR In Stock

TC2014-2.7VCTTR Distributor
TC2014-2.7VCTTR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Three-Phase Buck Controller with Integrated Gate Drivers and Power Good
116
IC DAC 8BIT QUAD R-R 16-TSSOP
1087
IC REG CTRLR BOOST/FLYBACK 8MSOP
9
Microprocessor Supervisory with Manual Reset Input
180
High CMR High Speed Optocoupler Surface Mountable in 6-pin stretched SO6
167
IC MCU 8BIT 4KB FLASH 20SOIC
157
IC REG CTRLR ISO PWM 20-SOIC
711

Top Sellers