Search
Filters

TC4423EOE

Part No : TC4423EOE
Manufacturer : Microchip Technology
Catalog : PMIC - Gate Drivers
Description : IC MOSFET DVR 3A DUAL HS 16-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,003 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Inverting
Rise and Fall Time 23ns, 25ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1105908-TC4423EOE
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
Microchip Technology TC4423EOE is available at WIN SOURCE. Please review product page below for detailed information, including TC4423EOE price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TC4423EOE to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Inverting
Rise and Fall Time 23ns, 25ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1105908-TC4423EOE
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TC4423EOE
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
TC4423EOE Price

TC4423EOE Datasheet
TC4423EOE Application

TC4423EOE Replacement
TC4423EOE Pdf

TC4423EOE Pinout
TC4423EOE Image

TC4423EOE Picture
TC4423EOE In Stock

TC4423EOE Distributor
TC4423EOE PMIC - Gate Drivers

Image
Mfr.Part No
Description
Stock
3.3V, PRECISION, 33MHz to 500MHz PROGRAMMABLE LVPECL AND LVDS BUS CLOCK SYNTHESIZER
17
TVS DIODE 24VWM 38.9VC SMA
10000
InGaP HBT Gain Block
180
TRANS 2NPN 65V 0.1A SOT363
32495
OPTOISO 5KV 2CH TRANSISTOR 8SMD
802
Shielded Power Inductors | FIXED IND 10UH 9A 25.5 MOHM SMD
10

Top Sellers