Search
Filters

TC4467COE713

Part No : TC4467COE713
Manufacturer : Microchip Technology
Catalog : PMIC - Gate Drivers
Description : IC MOSFET DVR QUAD NAND 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,263 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 31 pct.
Popularity Medium
Win Source Part Number 1105982-TC4467COE713
Case / Package 16-SOIC
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 150°C (TJ)
Input Type Inverting
Current - Peak Output (Source, Sink) 1.2A, 1.2A
Logic Voltage - VIL, VIH 0.8V, 2.4V
Supply Voltage - Operating 4.5 V to 18 V
Gate Type N-Channel, P-Channel MOSFET
Number of Drivers 4
Channel Type Independent
Driven Configuration Low-Side
Status Active
Packaging Reel - TR
Manufacturer Microchip Technology
Categories Integrated Circuits
Rise and Fall Time 15ns, 15ns
Microchip Technology TC4467COE713 is available at WIN SOURCE. Please review product page below for detailed information, including TC4467COE713 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TC4467COE713 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 31 pct.
Popularity Medium
Win Source Part Number 1105982-TC4467COE713
Case / Package 16-SOIC
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 150°C (TJ)
Input Type Inverting
Current - Peak Output (Source, Sink) 1.2A, 1.2A
Logic Voltage - VIL, VIH 0.8V, 2.4V
Supply Voltage - Operating 4.5 V to 18 V
Gate Type N-Channel, P-Channel MOSFET
Number of Drivers 4
Channel Type Independent
Driven Configuration Low-Side
Status Active
Packaging Reel - TR
Manufacturer Microchip Technology
Categories Integrated Circuits
Rise and Fall Time 15ns, 15ns
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TC4467COE713
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
TC4467COE713 Price

TC4467COE713 Datasheet
TC4467COE713 Application

TC4467COE713 Replacement
TC4467COE713 Pdf

TC4467COE713 Pinout
TC4467COE713 Image

TC4467COE713 Picture
TC4467COE713 In Stock

TC4467COE713 Distributor
TC4467COE713 PMIC - Gate Drivers

Image
Mfr.Part No
Description
Stock
Wireless Flash Memory (W18/W30 SCSP)
IC REG LDO ADJ 1A TO220FP-5
884
FILTER SAW 942.5MHZ LOWLOSS SMD
1800
CERAMIC CHIP/STANDARD
90
DIODE, SCHOTTKY, STANDARD, 2A, 3
352
IC PWR SWITCH 1CH 500MA 8-MSOP
1858
Octal, 13-Bit Voltage-Output DAC with Parallel Interface
50

Top Sellers