Search
Filters

TC6215TG-G

Part No : TC6215TG-G
Manufacturer : Microchip Technology
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N/P-CH 150V 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,645 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Standard
Drain-Source Breakdown Voltage 150V
Maximum Rds On at Id,Vgs 4 Ohm @ 2A, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Input Capacitance 120pF @ 25V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1106030-TC6215TG-G
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
TC6215TG-G, produced by Microchip Technology, is a transistor in 8-SOIC SMD (SMT) package. The features include 150V drain-source breakdown voltage, 2V @ 1mA gate-source threshold voltage. TC6215TG-G is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Standard
Drain-Source Breakdown Voltage 150V
Maximum Rds On at Id,Vgs 4 Ohm @ 2A, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Input Capacitance 120pF @ 25V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1106030-TC6215TG-G
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TC6215TG-G
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
TC6215TG-G Price

TC6215TG-G Datasheet
TC6215TG-G Application

TC6215TG-G Replacement
TC6215TG-G Pdf

TC6215TG-G Pinout
TC6215TG-G Image

TC6215TG-G Picture
TC6215TG-G In Stock

TC6215TG-G Distributor
TC6215TG-G Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 32KB OTP 40PDIL
1117
Silicon NPN epitaxial planer transistor
1150
IC CHARGER LI-ION 4.1V 5X5 16QFN
437
PRECISION VERY LOW POWER CMOS DUAL OPERATIONAL AMPLIFIERS
288
LOW-SATURATION STABILIZED POWER SUPPLY WITH ON/OFF FUNCTION (1 A OUTPUT)
225

Top Sellers